Nexperia B.V. Mosfet, P-Ch, -20V, -0.5A, Sot-883-3; Transistor Polarity Nexperia PMZ950UPE

Description
MOSFET, P-CH, -20V, -0.5A, SOT-883-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-500mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):1.02ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; RoHS Compliant: Yes
Description
MOSFET, P-CH, -20V, -0.5A, SOT-883-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-500mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):1.02ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET designed for switching applications, housed in a leadless ultra-small DFN1006-3 (SOT883) package measuring 1.0 × 0.6 × 0.48 mm. It has a drain-source voltage rating of -20 V, a continuous drain current of -500 mA at 25 °C, and a drain-source on-state resistance of 1.02 Ω at -4.5 V gate-source voltage and -500 mA drain current. The gate-source threshold voltage ranges from -0.45 V to -0.95 V. The device offers ESD protection exceeding 1 kV HBM and operates from -55 °C to 150 °C junction temperature. Total power dissipation is 360 mW at 25 °C ambient with a standard footprint. The part meets IEC 60134 absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET designed for switching applications, housed in a leadless ultra-small DFN1006-3 (SOT883) package measuring 1.0 × 0.6 × 0.48 mm. It has a drain-source voltage rating of -20 V, a continuous drain current of -500 mA at 25 °C, and a drain-source on-state resistance of 1.02 Ω at -4.5 V gate-source voltage and -500 mA drain current. The gate-source threshold voltage ranges from -0.45 V to -0.95 V. The device offers ESD protection exceeding 1 kV HBM and operates from -55 °C to 150 °C junction temperature. Total power dissipation is 360 mW at 25 °C ambient with a standard footprint. The part meets IEC 60134 absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P-Ch, -20V, -0.5A, Sot-883-3; Transistor Polarity Nexperia - 37AJ0539 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -0.5A, Sot-883-3; Transistor Polarity Nexperia
37AJ0539
Mosfet, P-Ch, -20V, -0.5A, Sot-883-3; Transistor Polarity Nexperia 37AJ0539
MOSFET, P-CH, -20V, -0.5A, SOT-883-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-500mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):1.02ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; RoHS Compliant: Yes

MOSFET, P-CH, -20V, -0.5A, SOT-883-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-500mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):1.02ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 37AJ0539
Product Name Mosfet, P-Ch, -20V, -0.5A, Sot-883-3; Transistor Polarity Nexperia
IDSS -500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers