Nexperia B.V. 20 V, N-channel Trench MOSFET PMZ600UNEZ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small SMD plastic package: 1.0 × 0.6 × 0.48 mm ElectroStatic Discharge (ESD) protection > 1 kV HBM Drain-source on-state resistance RDSon = 470 mΩ Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small SMD plastic package: 1.0 × 0.6 × 0.48 mm ElectroStatic Discharge (ESD) protection > 1 kV HBM Drain-source on-state resistance RDSon = 470 mΩ Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMZ600UNE is an N-channel enhancement mode MOSFET designed for surface mounting in a compact DFN1006-3 (SOT883) package measuring 1.0 vó 0.6 vó 0.48 mm. It operates with a maximum drain-source voltage of 20V and supports a continuous drain current of up to 0.6A. The device features a low on-state resistance (R_DS(on)) of 470 mΩ at a gate-source voltage (V_GS) of 4.5V, making it suitable for applications such as relay drivers, high-speed line drivers, low-side load switches, and switching circuits. The PMZ600UNE also includes ESD protection greater than 1 kV HBM, enhancing its reliability in various electronic applications. It is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The PMZ600UNE is an N-channel enhancement mode MOSFET designed for surface mounting in a compact DFN1006-3 (SOT883) package measuring 1.0 vó 0.6 vó 0.48 mm. It operates with a maximum drain-source voltage of 20V and supports a continuous drain current of up to 0.6A. The device features a low on-state resistance (R_DS(on)) of 470 mΩ at a gate-source voltage (V_GS) of 4.5V, making it suitable for applications such as relay drivers, high-speed line drivers, low-side load switches, and switching circuits. The PMZ600UNE also includes ESD protection greater than 1 kV HBM, enhancing its reliability in various electronic applications. It is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - PMZ600UNEZ - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
PMZ600UNEZ
20 V, N-channel Trench MOSFET PMZ600UNEZ
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small SMD plastic package: 1.0 × 0.6 × 0.48 mm ElectroStatic Discharge (ESD) protection > 1 kV HBM Drain-source on-state resistance RDSon = 470 mΩ Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Leadless ultra small SMD plastic package: 1.0 × 0.6 × 0.48 mm
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM
  • Drain-source on-state resistance RDSon = 470 mΩ

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMZ600UNEZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMZ600UNEZDKR-ND
Single FETs, MOSFETs 1727-PMZ600UNEZDKR-ND
MOSFET N-CH 20V 600MA DFN1006-3

MOSFET N-CH 20V 600MA DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMZ600UNEZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMZ600UNEZCT-ND
Single FETs, MOSFETs 1727-PMZ600UNEZCT-ND
MOSFET N-CH 20V 600MA DFN1006-3

MOSFET N-CH 20V 600MA DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMZ600UNEZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMZ600UNEZTR-ND
Single FETs, MOSFETs 1727-PMZ600UNEZTR-ND
N-Channel 20V 600mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883

N-Channel 20V 600mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376775-PMZ600UNEZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376775-PMZ600UNEZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376775-PMZ600UNEZ
Win Source Part Number: 1376775-PMZ600UNEZ Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: SC-101, SOT-883 Supplier Device Package: SOT-883 Base Product Number: PMZ600 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 600mA (Ta) Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Rds On (Max) @ Id, Vgs: 620mOhm @ 600mA, 4.5V Vgs(th) (Max) @ Id: 950mV @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.7 nC @ 4.5 V Vgs (Max): ±8V Input Capacitance (Ciss) (Max) @ Vds: 21.3 pF @ 10 V Power Dissipation (Max): 360mW (Ta), 2.7W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376775-PMZ600UNEZ
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SC-101, SOT-883
Supplier Device Package: SOT-883
Base Product Number: PMZ600
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 600mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Rds On (Max) @ Id, Vgs: 620mOhm @ 600mA, 4.5V
Vgs(th) (Max) @ Id: 950mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.7 nC @ 4.5 V
Vgs (Max): ±8V
Input Capacitance (Ciss) (Max) @ Vds: 21.3 pF @ 10 V
Power Dissipation (Max): 360mW (Ta), 2.7W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel 20 V DFN MOSFET Transistor
278-PMZ600UNEZ
N-Channel 20 V DFN MOSFET Transistor 278-PMZ600UNEZ
PMZ600UNE - 20 V, N-channel Trench MOSFET DFN 3-Pin Product overview: PMZ600UNEZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ600UNEZ can be used for catalog matching and distributor lookup.

PMZ600UNE - 20 V, N-channel Trench MOSFET DFN 3-Pin Product overview: PMZ600UNEZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ600UNEZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMZ600UNE/SOT883/XQF N3

MOSFET PMZ600UNE/SOT883/XQFN3

Buy Now Datasheet
Mosfet, N-Ch, 20V, 0.6A, 0.36W; Transistor Polarity Nexperia - 17AH9245 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.6A, 0.36W; Transistor Polarity Nexperia
17AH9245
Mosfet, N-Ch, 20V, 0.6A, 0.36W; Transistor Polarity Nexperia 17AH9245
MOSFET, N-CH, 20V, 0.6A, 0.36W; Transistor Polarity:N Channel; Continuous Drain Current Id:600mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.47ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.6A, 0.36W; Transistor Polarity:N Channel; Continuous Drain Current Id:600mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.47ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - PMZ600UNEZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMZ600UNEZ
Single FETs, MOSFETs PMZ600UNEZ
MOSFET N-CH 20V 600MA DFN1006-3

MOSFET N-CH 20V 600MA DFN1006-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMZ600UNEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMZ600UNEZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMZ600UNEZ
MOSFET N-CH 20V 600MA DFN1006-3

MOSFET N-CH 20V 600MA DFN1006-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMZ600UNEZ 1727-PMZ600UNEZDKR-ND 1376775-PMZ600UNEZ 278-PMZ600UNEZ PMZ600UNEZ 17AH9245 PMZ600UNEZ PMZ600UNEZ
Product Name 20 V, N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 20 V DFN MOSFET Transistor MOSFET Mosfet, N-Ch, 20V, 0.6A, 0.36W; Transistor Polarity Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
IDSS 600 milliamps 600 milliamps 600 milliamps
VGS(off) 8 volts
PD 360 milliwatts 360 to 2700 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data