Nexperia B.V. Mosfet, N-Ch, 20V, 0.6A, Sot-883-3; Transistor Polarity Nexperia PMZ600UNE

Description
MOSFET, N-CH, 20V, 0.6A, SOT-883-3; Transistor Polarity:N Channel; Continuous Drain Current Id:600mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.47ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes
Description
MOSFET, N-CH, 20V, 0.6A, SOT-883-3; Transistor Polarity:N Channel; Continuous Drain Current Id:600mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.47ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel Trench MOSFET for low-side switching applications, housed in a leadless DFN1006-3 (SOT883) package measuring 1.0 × 0.6 × 0.48 mm. It has a drain-source voltage rating of 20 V, a continuous drain current of 0.6 A at 25 °C ambient temperature, and a drain-source on-state resistance of 470 mΩ at Vႉ = 4.5 V. The device offers ESD protection exceeding 1 kV HBM and operates with a junction temperature range from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

N-channel Trench MOSFET for low-side switching applications, housed in a leadless DFN1006-3 (SOT883) package measuring 1.0 × 0.6 × 0.48 mm. It has a drain-source voltage rating of 20 V, a continuous drain current of 0.6 A at 25 °C ambient temperature, and a drain-source on-state resistance of 470 mΩ at Vႉ = 4.5 V. The device offers ESD protection exceeding 1 kV HBM and operates with a junction temperature range from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N-Ch, 20V, 0.6A, Sot-883-3; Transistor Polarity Nexperia - 37AJ0538 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.6A, Sot-883-3; Transistor Polarity Nexperia
37AJ0538
Mosfet, N-Ch, 20V, 0.6A, Sot-883-3; Transistor Polarity Nexperia 37AJ0538
MOSFET, N-CH, 20V, 0.6A, SOT-883-3; Transistor Polarity:N Channel; Continuous Drain Current Id:600mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.47ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.6A, SOT-883-3; Transistor Polarity:N Channel; Continuous Drain Current Id:600mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.47ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 37AJ0538
Product Name Mosfet, N-Ch, 20V, 0.6A, Sot-883-3; Transistor Polarity Nexperia
IDSS 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - 1ED3251MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 2139147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type VDFN
View Details