N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package measuring 1.0 × 0.6 × 0.48 mm using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a gate-source voltage rating of ±8 V, and a continuous drain current of 0.9 A at 25 °C with a 1 cm² drain pad. The on-state resistance ranges from 390 mΩ to 470 mΩ at V_GS = 4.5 V and T_j = 25 °C. It offers ESD protection of 2 kV HBM and operates with a junction temperature range of -55 °C to 150 °C.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
N-Channel 30V 900mA (Ta) 350mW (Ta), 5.43W (Tc) Surface Mount SOT-883
N-Channel 30V 900mA (Ta) 350mW (Ta), 5.43W (Tc) Surface Mount SOT-883
N-Channel 30V 900mA (Ta) 350mW (Ta), 5.43W (Tc) Surface Mount SOT-883
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089819-PMZ390UNEYL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta), 5.43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN1006-3
Dimension: SC-101, SOT-883
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 900mA (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 1.3nC @ 4.5V
Max Input Capacitance: 41pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 470 mOhm @ 900mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
PMZ390UNE - 30 V, N-channel Trench MOSFET DFN 3-Pin Product overview: PMZ390UNEYL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ390UNEYL can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 900 mA, 30 V, 0.39 ohm, 4.5 V, 700 mV RoHS Compliant: Yes
MOSFET N-CH 30V 900MA DFN1006-3
MOSFET 30V N-Channel Trench MOSFET
MOSFET N-CH 30V 900MA DFN1006-3
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMZ390UNEYL | 1727-PMZ390UNEYLDKR-ND | 1089819-PMZ390UNEYL | 278-PMZ390UNEYL | 68Y7866 | PMZ390UNEYL | PMZ390UNEYL | PMZ390UNEYL |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ390UNEYL | N-Channel 30 V DFN MOSFET Transistor | Mosfet Transistor, N Channel, 900 Ma, 30 V, 0.39 Ohm, 4.5 V, 700 Mv Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| IDSS | 900 milliamps | 900 milliamps | ||||||
| VGS(off) | 8 volts | |||||||
| PD | 350 milliwatts | 350 to 5430 milliwatts | 350 milliwatts |