Nexperia B.V. Mosfet, N-Ch, 30V, 0.9A, Sot-883-3; Transistor Polarity Nexperia PMZ370UNE

Description
MOSFET, N-CH, 30V, 0.9A, SOT-883-3; Transistor Polarity:N Channel; Continuous Drain Current Id:900mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:770mV; Power RoHS Compliant: Yes
Description
MOSFET, N-CH, 30V, 0.9A, SOT-883-3; Transistor Polarity:N Channel; Continuous Drain Current Id:900mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:770mV; Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N-Ch, 30V, 0.9A, Sot-883-3; Transistor Polarity Nexperia - 37AJ0537 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.9A, Sot-883-3; Transistor Polarity Nexperia
37AJ0537
Mosfet, N-Ch, 30V, 0.9A, Sot-883-3; Transistor Polarity Nexperia 37AJ0537
MOSFET, N-CH, 30V, 0.9A, SOT-883-3; Transistor Polarity:N Channel; Continuous Drain Current Id:900mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:770mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 0.9A, SOT-883-3; Transistor Polarity:N Channel; Continuous Drain Current Id:900mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:770mV; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 37AJ0537
Product Name Mosfet, N-Ch, 30V, 0.9A, Sot-883-3; Transistor Polarity Nexperia
IDSS 900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMZA75R016M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers