P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package measuring 1.0 × 0.6 × 0.48 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -30 V, a continuous drain current of -1 A at 25 °C, and a drain-source on-state resistance of 430 to 510 mΩ at -4.5 V gate-source voltage and 25 °C. Electrostatic discharge protection exceeds 2 kV HBM. Thermal resistance from junction to ambient is 145 to 165 K/W with a 1 cm² drain pad. The device complies with IEC 60134 for limiting values.
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
P-Channel 30V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount SOT-883
P-Channel 30V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount SOT-883
P-Channel 30V 1A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount SOT-883
PMZ320UPE - 30 V, P-channel Trench MOSFET DFN 3-Pin Product overview: PMZ320UPEYL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ320UPEYL can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 1A DFN1006-3
MOSFET P-CH 30V 1A DFN1006-3
MOSFET Transistor, P Channel, -1 A, -30 V, 0.43 ohm, -4.5 V, -700 mV RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMZ320UPEYL | 1727-PMZ320UPEYLCT-ND | 278-PMZ320UPEYL | PMZ320UPEYL | PMZ320UPEYL | 68Y7865 |
| Product Name | 30 V, P-channel Trench MOSFET | Single FETs, MOSFETs | P-Channel 30 V DFN MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, P Channel, -1 A, -30 V, 0.43 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | -30 volts | 30 volts | ||||
| IDSS | -1000 milliamps | 1000 milliamps | ||||
| VGS(off) | 8 volts | |||||
| PD | 350 milliwatts | 350 milliwatts |