Nexperia B.V. Single FETs, MOSFETs PMZ290UNEYL

Description
N-Channel 20V 1A (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883
Request a Quote Datasheet
Description
N-Channel 20V 1A (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-2318-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2318-2-ND
Single FETs, MOSFETs 1727-2318-2-ND
N-Channel 20V 1A (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883

N-Channel 20V 1A (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMZ290UNEYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMZ290UNEYL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMZ290UNEYL
MOSFET N-CH 20V 1A DFN1006-3

MOSFET N-CH 20V 1A DFN1006-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-channel Trench MOSFET

MOSFET 20V N-channel Trench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1727-2318-2-ND PMZ290UNEYL PMZ290UNEYL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

55V 3.4A MOSFET Transistor - 289-AUIRF7342Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers
15W, 30-1200 MHz, GaN RF Input-Matched Transistor - QPD1014A - Qorvo
Specs
Transistor Technology / Material 15W, 30-1200 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details