P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package measuring 1.0 x 0.6 x 0.48 mm using Trench MOSFET technology. It has a drain-source voltage rating of -12 V, a continuous drain current of -1.2 A at -4.5 V gate-source bias, and a drain-source on-state resistance of 300 to 355 mΩ at -4.5 V gate-source bias and 25 °C junction temperature. ElectroStatic Discharge (ESD) protection is typically greater than 2 kV HBM. It operates with a junction temperature range of -55 °C to 150 °C and meets IEC 60134 for absolute maximum ratings.
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMZ220VPE/SOT883/XQF
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMZ220VPEYL | 1727-PMZ220VPEYLTR-ND |
| Product Name | 12 V, P-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | -12 volts | |
| IDSS | -1200 milliamps | |
| VGS(off) | 6 volts |