Nexperia B.V. 12 V, P-channel Trench MOSFET PMXB65UPEZ

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm Exposed drain pad for excellent thermal conduction ElectroStatic Discharge (ESD) protection 1.5 kV HBM Drain-source on-state resistance RDSon = 59 mΩ Very low gate-source threshold voltage for portable applications VGS(th) = -0.68 V Applications High-side load switch and charging switch for portable devices Power management in battery driven portables LED driver DC-to-DC converter
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm Exposed drain pad for excellent thermal conduction ElectroStatic Discharge (ESD) protection 1.5 kV HBM Drain-source on-state resistance RDSon = 59 mΩ Very low gate-source threshold voltage for portable applications VGS(th) = -0.68 V Applications High-side load switch and charging switch for portable devices Power management in battery driven portables LED driver DC-to-DC converter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package measuring 1.1 × 1.0 × 0.37 mm using Trench MOSFET technology. The device features an exposed drain pad for thermal conduction, 1.5 kV HBM ESD protection, a drain-source on-state resistance of 59 mΩ, and a gate-source threshold voltage of -0.68 V. It is rated for a drain-source voltage of -12 V and a continuous drain current of -3.2 A at 25 °C ambient temperature with proper PCB mounting. Applications include high-side load switching, power management in portable devices, LED Drivers, and DC-to-DC converters.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package measuring 1.1 × 1.0 × 0.37 mm using Trench MOSFET technology. The device features an exposed drain pad for thermal conduction, 1.5 kV HBM ESD protection, a drain-source on-state resistance of 59 mΩ, and a gate-source threshold voltage of -0.68 V. It is rated for a drain-source voltage of -12 V and a continuous drain current of -3.2 A at 25 °C ambient temperature with proper PCB mounting. Applications include high-side load switching, power management in portable devices, LED Drivers, and DC-to-DC converters.

Suppliers

Company
Product
Description
Supplier Links
12 V, P-channel Trench MOSFET - PMXB65UPEZ - Nexperia B.V.
Nijmegen, Netherlands
12 V, P-channel Trench MOSFET
PMXB65UPEZ
12 V, P-channel Trench MOSFET PMXB65UPEZ
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm Exposed drain pad for excellent thermal conduction ElectroStatic Discharge (ESD) protection 1.5 kV HBM Drain-source on-state resistance RDSon = 59 mΩ Very low gate-source threshold voltage for portable applications VGS(th) = -0.68 V Applications High-side load switch and charging switch for portable devices Power management in battery driven portables LED driver DC-to-DC converter

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm
  • Exposed drain pad for excellent thermal conduction
  • ElectroStatic Discharge (ESD) protection 1.5 kV HBM
  • Drain-source on-state resistance RDSon = 59 mΩ
  • Very low gate-source threshold voltage for portable applications VGS(th) = -0.68 V

Applications

  • High-side load switch and charging switch for portable devices
  • Power management in battery driven portables
  • LED driver
  • DC-to-DC converter
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085729-PMXB65UPEZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085729-PMXB65UPEZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085729-PMXB65UPEZ
Win Source Part Number: 1085729-PMXB65UPEZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 3.2A (Ta) Rds On (Max) @ Id, Vgs: 72mOhm @ 3.2A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 317mW (Ta), 8.33W (Tc) Package / Case: 3-XDFN Exposed Pad Supplier Device Package: DFN1010D-3 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 634 pF @ 6 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CPH6337-TL-W; DMP1046UFDB-7; MCH6320-TL-W; SI1422DH-T1-GE3; CPH3348-TL-W; DMP1100UCB4-79340671 51147; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-12342-1,568-1234 2-2,1727-2177-2,1727 -2177-1,568-12342-1- ND,1727-2177-6,568-1 2342-2-ND,PMXB65UPEZ -ND,934067151147,PMX B65UPE,147,568-12342 -6,568-12342-6-ND Base Product Number: PMXB65 Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Win Source Part Number: 1085729-PMXB65UPEZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 3.2A (Ta)
Rds On (Max) @ Id, Vgs: 72mOhm @ 3.2A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 317mW (Ta), 8.33W (Tc)
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1010D-3
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 634 pF @ 6 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CPH6337-TL-W; DMP1046UFDB-7; MCH6320-TL-W; SI1422DH-T1-GE3; CPH3348-TL-W; DMP1100UCB4-7934067151147;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-12342-1,568-12342-2,1727-2177-2,1727-2177-1,568-12342-1-ND,1727-2177-6,568-12342-2-ND,PMXB65UPEZ-ND,934067151147,PMXB65UPE,147,568-12342-6,568-12342-6-ND
Base Product Number: PMXB65
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMXB65UPEZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMXB65UPEZDKR-ND
Single FETs, MOSFETs 1727-PMXB65UPEZDKR-ND
P-Channel 12V 3.2A (Ta) 317mW (Ta), 8.33W (Tc) Surface Mount DFN1010D-3

P-Channel 12V 3.2A (Ta) 317mW (Ta), 8.33W (Tc) Surface Mount DFN1010D-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMXB65UPEZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMXB65UPEZTR-ND
Single FETs, MOSFETs 1727-PMXB65UPEZTR-ND
P-Channel 12V 3.2A (Ta) 317mW (Ta), 8.33W (Tc) Surface Mount DFN1010D-3

P-Channel 12V 3.2A (Ta) 317mW (Ta), 8.33W (Tc) Surface Mount DFN1010D-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMXB65UPEZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMXB65UPEZCT-ND
Single FETs, MOSFETs 1727-PMXB65UPEZCT-ND
P-Channel 12V 3.2A (Ta) 317mW (Ta), 8.33W (Tc) Surface Mount DFN1010D-3

P-Channel 12V 3.2A (Ta) 317mW (Ta), 8.33W (Tc) Surface Mount DFN1010D-3

Buy Now Datasheet
Singapore, Singapore
P-Channel 12 V DFN MOSFET Transistor
278-PMXB65UPEZ
P-Channel 12 V DFN MOSFET Transistor 278-PMXB65UPEZ
PMXB65UPE - 12 V, P-channel Trench MOSFET DFN 3-Pin Product overview: PMXB65UPEZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMXB65UPEZ can be used for catalog matching and distributor lookup.

PMXB65UPE - 12 V, P-channel Trench MOSFET DFN 3-Pin Product overview: PMXB65UPEZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMXB65UPEZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMXB65UPEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMXB65UPEZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMXB65UPEZ
MOSFET P-CH 12V 3.2A DFN1010D-3

MOSFET P-CH 12V 3.2A DFN1010D-3

Supplier's Site
Single FETs, MOSFETs - PMXB65UPEZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMXB65UPEZ
Single FETs, MOSFETs PMXB65UPEZ
MOSFET P-CH 12V 3.2A DFN1010D-3

MOSFET P-CH 12V 3.2A DFN1010D-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12V P-channel Trench MOSFET

MOSFET 12V P-channel Trench MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMXB65UPEZ 1085729-PMXB65UPEZ 1727-PMXB65UPEZDKR-ND 278-PMXB65UPEZ PMXB65UPEZ PMXB65UPEZ PMXB65UPEZ
Product Name 12 V, P-channel Trench MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs P-Channel 12 V DFN MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS -12 volts 12 volts
IDSS -3200 milliamps 3200 milliamps
VGS(off) 8 volts
PD 317 milliwatts 317 to 8330 milliwatts 317 milliwatts
Unlock Full Specs
to access all available technical data