P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology, measuring 1.1 × 1.0 × 0.37 mm with an exposed drain pad for thermal conduction. The device has a drain-source on-state resistance of 350 mΩ at VGS = -4.5 V and ID = -1.2 A, a drain-source voltage rating of -20 V, a gate-source voltage rating of ±8 V, and continuous drain current of -1.2 A at 25 °C ambient temperature when mounted on a 6 cm² PCB copper pad. It offers 1 kV HBM electrostatic discharge protection and total power dissipation of 360 mW at 25 °C ambient temperature with a standard footprint. Junction temperature ranges from -55 °C to 150 °C. Applications include high-side load switching, battery-powered power management, LED drivers, and DC-to-DC converters.
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
P-Channel 20V 1.2A (Ta) 360mW (Ta), 5.68W (Tc) Surface Mount DFN1010D-3
P-Channel 20V 1.2A (Ta) 360mW (Ta), 5.68W (Tc) Surface Mount DFN1010D-3
P-Channel 20V 1.2A (Ta) 360mW (Ta), 5.68W (Tc) Surface Mount DFN1010D-3
MOSFET Transistor, P Channel, -1.2 A, -20 V, 0.35 ohm, -4.5 V, -700 mV RoHS Compliant: Yes
MOSFET P-CH 20V 1.2A DFN1010D-3
MOSFET 20 V, P-channel Trench MOSFET
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMXB350UPEZ | 1727-PMXB350UPEZCT-ND | 68Y7846 | PMXB350UPEZ | PMXB350UPEZ |
| Product Name | 20 V, P-channel Trench MOSFET | Single FETs, MOSFETs | Mosfet Transistor, P Channel, -1.2 A, -20 V, 0.35 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | -20 volts | ||||
| IDSS | -1200 milliamps | ||||
| VGS(off) | 8 volts | ||||
| PD | 360 milliwatts |