Nexperia B.V. 60 V, N-channel Trench MOSFET PMX800ENEZ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Logic-level compatible Leadless ultra small package 0.63mm x 0.33 mm x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) ElectroStatic Discharge (ESD) protection typically > 1 kV HBM Applications Battery switch High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Logic-level compatible Leadless ultra small package 0.63mm x 0.33 mm x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) ElectroStatic Discharge (ESD) protection typically > 1 kV HBM Applications Battery switch High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - PMX800ENEZ - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
PMX800ENEZ
60 V, N-channel Trench MOSFET PMX800ENEZ
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Logic-level compatible Leadless ultra small package 0.63mm x 0.33 mm x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) ElectroStatic Discharge (ESD) protection typically > 1 kV HBM Applications Battery switch High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Leadless ultra small package 0.63mm x 0.33 mm x 0.25 mm
  • Trench MOSFET technology
  • Low profile (0.25 mm)
  • ElectroStatic Discharge (ESD) protection typically > 1 kV HBM

Applications

  • Battery switch
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMX800ENEZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX800ENEZTR-ND
Single FETs, MOSFETs 1727-PMX800ENEZTR-ND
PMX800ENEZ

PMX800ENEZ

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMX800ENEZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX800ENEZCT-ND
Single FETs, MOSFETs 1727-PMX800ENEZCT-ND
PMX800ENEZ

PMX800ENEZ

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMX800ENEZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX800ENEZDKR-ND
Single FETs, MOSFETs 1727-PMX800ENEZDKR-ND
PMX800ENEZ

PMX800ENEZ

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.5A, Dfn0603 Rohs Compliant Nexperia - 47AK6853 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.5A, Dfn0603 Rohs Compliant Nexperia
47AK6853
Mosfet, N-Ch, 60V, 0.5A, Dfn0603 Rohs Compliant Nexperia 47AK6853
MOSFET, N-CH, 60V, 0.5A, DFN0603 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.5A, DFN0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMX800ENEZ 1727-PMX800ENEZTR-ND 47AK6853
Product Name 60 V, N-channel Trench MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.5A, Dfn0603 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 500 milliamps
VGS(off) 20 volts
Unlock Full Specs
to access all available technical data