N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. The device has a drain-source voltage rating of 60 V, a gate-source voltage range of -20 to 20 V, and a continuous drain current of 0.3 A at 25 °C with a 1 cm² drain pad. The on-state resistance is 680 to 800 mΩ at 10 V gate-source voltage and 0.4 A drain current. The package measures 0.63 mm x 0.33 mm x 0.25 mm with a low profile of 0.25 mm and is suitable for battery switch, high-speed line driver, low-side load switch, and switching circuit applications.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology.
Features and benefits
Applications
MOSFET, N-CH, 60V, 0.3A, DFN0603 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMX700ENZ | 1727-PMX700ENZCT-ND | 47AK6852 |
| Product Name | 60 V, N-channel Trench MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.3A, Dfn0603 Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 60 volts | ||
| IDSS | 300 milliamps | ||
| VGS(off) | 20 volts |