P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. The package measures 0.63 mm x 0.33 mm x 0.25 mm with a 0.225 mm pitch. The device has a drain-source voltage rating of -20 V, a gate-source voltage range of -8 V to 8 V, and a continuous drain current of -900 mA at 25 °C with V_GS = -4.5 V. Drain-source on-state resistance is 425 mΩ to 500 mΩ at -4.5 V and -1 A. Total power dissipation is 300 mW at 25 °C. Electrostatic discharge protection exceeds 2 kV HBM. Junction temperature operates from -55 °C to 150 °C.
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology.
Features and benefits
Applications
PMX400UPE/SOT8013/DF
PMX400UPE/SOT8013/DF
PMX400UPE/SOT8013/DF
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMX400UPEZ | 1727-PMX400UPEZTR-ND |
| Product Name | 20 V, P-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | -20 volts | |
| IDSS | -900000 milliamps | |
| VGS(off) | 8 volts |