N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. The package measures 0.63 mm x 0.33 mm x 0.25 mm with a 0.225 mm pitch. It has a drain-source voltage rating of 20 V, a gate-source voltage rating of ±8 V, and a continuous drain current of 1.4 A at 25 °C with a 1 cm² drain pad. The drain-source on-state resistance is 130 to 160 mΩ at VGS = 4.5 V and ID = 1 A. Electrostatic discharge protection exceeds 2 kV HBM. The device operates from -55 °C to 150 °C junction temperature with a thermal resistance from junction to ambient of 215 to 250 K/W with a 1 cm² drain pad.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology.
Features and benefits
Applications
PMX100UNE/SOT8013/DF
PMX100UNE/SOT8013/DF
PMX100UNE/SOT8013/DF
PMX100UNE/SOT8013/DF
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | PMX100UNEZ | 1727-PMX100UNEZTR-ND | PMX100UNEZ |
| Product Name | 20 V, N-channel Trench MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 20 volts | ||
| IDSS | 1400 milliamps | ||
| VGS(off) | 8 volts | ||
| PD | 300 milliwatts |