Nexperia B.V. 60 V, N-channel Trench MOSFET PMV88ENER

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package using Trench MOSFET technology, with a 60 V drain-source voltage, 2.2 A continuous drain current at 25 ⁰C, and an on-state resistance of 88 to 117 mΩ at 10 V gate-source voltage. The device supports a maximum junction temperature of 175 ⁰C and provides ESD protection exceeding 2 kV HBM (class H2).

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package using Trench MOSFET technology, with a 60 V drain-source voltage, 2.2 A continuous drain current at 25 ⁰C, and an on-state resistance of 88 to 117 mΩ at 10 V gate-source voltage. The device supports a maximum junction temperature of 175 ⁰C and provides ESD protection exceeding 2 kV HBM (class H2).

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - PMV88ENER - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
PMV88ENER
60 V, N-channel Trench MOSFET PMV88ENER
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV88ENERDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV88ENERDKR-ND
Single FETs, MOSFETs 1727-PMV88ENERDKR-ND
N-Channel 60V 2.2A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

N-Channel 60V 2.2A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV88ENERTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV88ENERTR-ND
Single FETs, MOSFETs 1727-PMV88ENERTR-ND
N-Channel 60V 2.2A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

N-Channel 60V 2.2A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV88ENERCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV88ENERCT-ND
Single FETs, MOSFETs 1727-PMV88ENERCT-ND
N-Channel 60V 2.2A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

N-Channel 60V 2.2A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV88ENER - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV88ENER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV88ENER
PMV88ENE/SOT23/TO-23 6AB

PMV88ENE/SOT23/TO-236AB

Supplier's Site
Single FETs, MOSFETs - PMV88ENER - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV88ENER
Single FETs, MOSFETs PMV88ENER
PMV88ENE/SOT23/TO-23 6AB

PMV88ENE/SOT23/TO-236AB

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 2.2A, Sot-23 Rohs Compliant Nexperia - 26AK2762 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 2.2A, Sot-23 Rohs Compliant Nexperia
26AK2762
Mosfet, N-Ch, 60V, 2.2A, Sot-23 Rohs Compliant Nexperia 26AK2762
MOSFET, N-CH, 60V, 2.2A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 2.2A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV88ENER 1727-PMV88ENERDKR-ND PMV88ENER PMV88ENER 26AK2762
Product Name 60 V, N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 2.2A, Sot-23 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 2200 milliamps 2200 milliamps
VGS(off) 20 volts
PD 615 milliwatts 615 milliwatts
Unlock Full Specs
to access all available technical data