Nexperia B.V. 20 V, P-channel Trench MOSFET PMV65XPER

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Enhanced power dissipation capability: Ptot = 890 mW ElectroStatic Discharge (ESD) protection 2 kV HBM Applications Relay driver High speed line driver High-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Enhanced power dissipation capability: Ptot = 890 mW ElectroStatic Discharge (ESD) protection 2 kV HBM Applications Relay driver High speed line driver High-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a continuous drain current of -2.8 A at 25 °C with a 6 cm² drain pad, and a on-state resistance of 67 to 78 mΩ at -4.5 V gate-source voltage and 25 °C. Total power dissipation is 480 mW on a standard footprint and 890 mW with a 6 cm² drain pad. ESD protection is 2 kV HBM. Thermal resistance from junction to ambient is 120 to 140 K/W with a 6 cm² drain pad and 230 to 260 K/W on a standard footprint. Operating junction temperature ranges from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a continuous drain current of -2.8 A at 25 °C with a 6 cm² drain pad, and a on-state resistance of 67 to 78 mΩ at -4.5 V gate-source voltage and 25 °C. Total power dissipation is 480 mW on a standard footprint and 890 mW with a 6 cm² drain pad. ESD protection is 2 kV HBM. Thermal resistance from junction to ambient is 120 to 140 K/W with a 6 cm² drain pad and 230 to 260 K/W on a standard footprint. Operating junction temperature ranges from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMV65XPER - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMV65XPER
20 V, P-channel Trench MOSFET PMV65XPER
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Enhanced power dissipation capability: Ptot = 890 mW ElectroStatic Discharge (ESD) protection 2 kV HBM Applications Relay driver High speed line driver High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Very fast switching
  • Enhanced power dissipation capability: Ptot = 890 mW
  • ElectroStatic Discharge (ESD) protection 2 kV HBM

Applications

  • Relay driver
  • High speed line driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV65XPERDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV65XPERDKR-ND
Single FETs, MOSFETs 1727-PMV65XPERDKR-ND
P-Channel 20V 2.8A (Ta) 480mW (Ta), 6.25W (Tc) Surface Mount TO-236AB

P-Channel 20V 2.8A (Ta) 480mW (Ta), 6.25W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV65XPERTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV65XPERTR-ND
Single FETs, MOSFETs 1727-PMV65XPERTR-ND
P-Channel 20V 2.8A (Ta) 480mW (Ta), 6.25W (Tc) Surface Mount TO-236AB

P-Channel 20V 2.8A (Ta) 480mW (Ta), 6.25W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV65XPERCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV65XPERCT-ND
Single FETs, MOSFETs 1727-PMV65XPERCT-ND
P-Channel 20V 2.8A (Ta) 480mW (Ta), 6.25W (Tc) Surface Mount TO-236AB

P-Channel 20V 2.8A (Ta) 480mW (Ta), 6.25W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 992832-PMV65XPER - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
992832-PMV65XPER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 992832-PMV65XPER
Win Source Part Number: 992832-PMV65XPER Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.8A (Ta) Rds On (Max) @ Id, Vgs: 78mOhm @ 2.8A, 4.5V Vgs(th) (Max) @ Id: 1.25V @ 250µA Power Dissipation (Max): 480mW (Ta), 6.25W (Tc) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 618 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-2311-6,1727-231 1-2,568-12597-1-ND,5 68-12597-2-ND,568-12 597-6-ND,568-12597-6 ,934068499215,1727-2 311-1,568-12597-2,56 8-12597-1 Base Product Number: PMV65 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 992832-PMV65XPER
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.8A (Ta)
Rds On (Max) @ Id, Vgs: 78mOhm @ 2.8A, 4.5V
Vgs(th) (Max) @ Id: 1.25V @ 250µA
Power Dissipation (Max): 480mW (Ta), 6.25W (Tc)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 618 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-2311-6,1727-2311-2,568-12597-1-ND,568-12597-2-ND,568-12597-6-ND,568-12597-6,934068499215,1727-2311-1,568-12597-2,568-12597-1
Base Product Number: PMV65
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Singapore, Singapore
P-Channel 20 V MOSFET Transistor
278-PMV65XPER
P-Channel 20 V MOSFET Transistor 278-PMV65XPER
PMV65XPE - 20 V, P-channel Trench MOSFET TO-236 3-Pin Product overview: PMV65XPER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV65XPER can be used for catalog matching and distributor lookup.

PMV65XPE - 20 V, P-channel Trench MOSFET TO-236 3-Pin Product overview: PMV65XPER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV65XPER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV65XPER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV65XPER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV65XPER
MOSFET P-CH 20V 2.8A TO236AB

MOSFET P-CH 20V 2.8A TO236AB

Supplier's Site
Mosfet, P-Ch, 20V, 2.8A, To-236Ab Rohs Compliant Nexperia - 74AH1170 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 2.8A, To-236Ab Rohs Compliant Nexperia
74AH1170
Mosfet, P-Ch, 20V, 2.8A, To-236Ab Rohs Compliant Nexperia 74AH1170
MOSFET, P-CH, 20V, 2.8A, TO-236AB ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 2.8A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - PMV65XPER - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV65XPER
Single FETs, MOSFETs PMV65XPER
MOSFET P-CH 20V 2.8A TO236AB

MOSFET P-CH 20V 2.8A TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV65XPER 1727-PMV65XPERDKR-ND 992832-PMV65XPER 278-PMV65XPER PMV65XPER 74AH1170 PMV65XPER
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel 20 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 2.8A, To-236Ab Rohs Compliant Nexperia Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts
IDSS -3300 milliamps 2800 milliamps
VGS(off) 12 volts
PD 480 milliwatts 480 to 6250 milliwatts 480 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel TrenchMOS standard level FET - BUK7Y53-100B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
60 V, 1 A NPN medium power transistors - BC55PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Single Bipolar Transistors - BC817-40W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers