20 V, single P-channel Trench MOSFET in a TO-236AB (SOT23-1) surface-mounted plastic package measuring 2.9 mm x 2.5 mm x 1 mm, with a drain-source on-state resistance of 58 to 74 mΩ at V_GS = -4.5 V and I_D = -2.8 A, and a maximum continuous drain current of -4.3 A at T_j = 25 °C. Designed for low power DC-to-DC converters, load switching, and battery management applications.
P-channel enhancement mode Field-Effect Transistor (FET) in a small TO-236AB (SOT23-1) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMV65XP-T/SOT23/TO-2
PMV65XP-T/SOT23/TO-2
PMV65XP-T/SOT23/TO-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMV65XP-TR | 1727-PMV65XP-TRDKR-ND |
| Product Name | 20 V, single P-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | -20 volts | |
| IDSS | -4300 milliamps | |
| VGS(off) | 12 volts |