Nexperia B.V. 30 V, N-channel Trench MOSFET PMV55ENEAR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1200 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1200 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV55ENEAR - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV55ENEAR
30 V, N-channel Trench MOSFET PMV55ENEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1200 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic level compatible
  • Very fast switching
  • Trench MOSFET technology
  • Enhanced power dissipation capability of 1200 mW

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-PMV55ENEAR
N-Channel 60 V MOSFET Transistor 278-PMV55ENEAR
PMV55ENEA - 60 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV55ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV55ENEAR can be used for catalog matching and distributor lookup.

PMV55ENEA - 60 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV55ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV55ENEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV55ENEAR - 1089801-PMV55ENEAR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV55ENEAR
1089801-PMV55ENEAR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV55ENEAR 1089801-PMV55ENEAR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089801-PMV55ENEAR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 478mW (Ta), 8.36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 646pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089801-PMV55ENEAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 478mW (Ta), 8.36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 646pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV55ENEARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV55ENEARTR-ND
Single FETs, MOSFETs 1727-PMV55ENEARTR-ND
N-Channel 60V 3.1A (Ta) 478mW (Ta), 8.36W (Tc) Surface Mount TO-236AB

N-Channel 60V 3.1A (Ta) 478mW (Ta), 8.36W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV55ENEARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV55ENEARDKR-ND
Single FETs, MOSFETs 1727-PMV55ENEARDKR-ND
N-Channel 60V 3.1A (Ta) 478mW (Ta), 8.36W (Tc) Surface Mount TO-236AB

N-Channel 60V 3.1A (Ta) 478mW (Ta), 8.36W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV55ENEARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV55ENEARCT-ND
Single FETs, MOSFETs 1727-PMV55ENEARCT-ND
N-Channel 60V 3.1A (Ta) 478mW (Ta), 8.36W (Tc) Surface Mount TO-236AB

N-Channel 60V 3.1A (Ta) 478mW (Ta), 8.36W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV55ENEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV55ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV55ENEAR
MOSFET N-CH 60V 3.1A TO236AB

MOSFET N-CH 60V 3.1A TO236AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
PMV55ENEAR
Triode/MOS Tube/Transistor >> MOSFETs PMV55ENEAR
60V 3.1A 60mΩ@10V,3.1A 2.7V@250uA N Channel TO-236AB MOSFETs ROHS

60V 3.1A 60mΩ@10V,3.1A 2.7V@250uA N Channel TO-236AB MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMV55ENEA/TO-236AB/R EEL 7" Q3/

MOSFET PMV55ENEA/TO-236AB/REEL 7" Q3/

Buy Now Datasheet
Single FETs, MOSFETs - PMV55ENEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV55ENEAR
Single FETs, MOSFETs PMV55ENEAR
MOSFET N-CH 60V 3.1A TO236AB

MOSFET N-CH 60V 3.1A TO236AB

Supplier's Site Datasheet
Mosfet, NCh, 60V, 3.1A, To-236Ab; Transistor Polarity Nexperia - 99Y2089 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, NCh, 60V, 3.1A, To-236Ab; Transistor Polarity Nexperia
99Y2089
Mosfet, NCh, 60V, 3.1A, To-236Ab; Transistor Polarity Nexperia 99Y2089
MOSFET, N- CH, 60V, 3.1A, TO-236AB; Transistor Polarity:N Channel; Continuous Drain Current Id:3.1A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N- CH, 60V, 3.1A, TO-236AB; Transistor Polarity:N Channel; Continuous Drain Current Id:3.1A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV55ENEAR 278-PMV55ENEAR 1089801-PMV55ENEAR 1727-PMV55ENEARTR-ND PMV55ENEAR PMV55ENEAR PMV55ENEAR PMV55ENEAR 99Y2089
Product Name 30 V, N-channel Trench MOSFET N-Channel 60 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV55ENEAR Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Mosfet, NCh, 60V, 3.1A, To-236Ab; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
IDSS 3100 milliamps 3100 milliamps 3100 milliamps
VGS(off) 20 volts 2.7 volts
PD 478 milliwatts 478 to 8360 milliwatts 478 milliwatts 478 milliwatts
Unlock Full Specs
to access all available technical data