Nexperia B.V. 30 V, N-channel Trench MOSFET PMV52ENER

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package using Trench MOSFET technology, with a 30 V drain-source voltage, 3.2 A continuous drain current, and a drain-source on-state resistance of 52 to 70 mΩ at 10 V gate-source voltage and 25 °C junction temperature. The device supports a maximum junction temperature of 175 °C and provides ESD protection greater than 1 kV HBM (class H1C). Physical dimensions are 2.9 mm × 1.3 mm × 1 mm.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package using Trench MOSFET technology, with a 30 V drain-source voltage, 3.2 A continuous drain current, and a drain-source on-state resistance of 52 to 70 mΩ at 10 V gate-source voltage and 25 °C junction temperature. The device supports a maximum junction temperature of 175 °C and provides ESD protection greater than 1 kV HBM (class H1C). Physical dimensions are 2.9 mm × 1.3 mm × 1 mm.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV52ENER - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV52ENER
30 V, N-channel Trench MOSFET PMV52ENER
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C)

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV52ENERTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV52ENERTR-ND
Single FETs, MOSFETs 1727-PMV52ENERTR-ND
N-Channel 30V 3.2A (Ta) 630mW (Ta), 5.7W (Tc) Surface Mount TO-236AB

N-Channel 30V 3.2A (Ta) 630mW (Ta), 5.7W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV52ENERDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV52ENERDKR-ND
Single FETs, MOSFETs 1727-PMV52ENERDKR-ND
N-Channel 30V 3.2A (Ta) 630mW (Ta), 5.7W (Tc) Surface Mount TO-236AB

N-Channel 30V 3.2A (Ta) 630mW (Ta), 5.7W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV52ENERCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV52ENERCT-ND
Single FETs, MOSFETs 1727-PMV52ENERCT-ND
N-Channel 30V 3.2A (Ta) 630mW (Ta), 5.7W (Tc) Surface Mount TO-236AB

N-Channel 30V 3.2A (Ta) 630mW (Ta), 5.7W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV52ENER - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV52ENER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV52ENER
PMV52ENE/SOT23/TO-23 6AB

PMV52ENE/SOT23/TO-236AB

Supplier's Site
Mosfet, N-Ch, 30V, 3.2A, Sot-23 Rohs Compliant Nexperia - 26AK2761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.2A, Sot-23 Rohs Compliant Nexperia
26AK2761
Mosfet, N-Ch, 30V, 3.2A, Sot-23 Rohs Compliant Nexperia 26AK2761
MOSFET, N-CH, 30V, 3.2A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 3.2A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV52ENER 1727-PMV52ENERTR-ND PMV52ENER 26AK2761
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 3.2A, Sot-23 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 3200 milliamps
VGS(off) 20 volts
PD 630 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 100 mA NPN general-purpose transistor - BC848B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 30 volts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1013791-BUK7E1R9-40E,127 - Win Source Electronics
Specs
Polarity N-Channel
PD 324000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
3 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847BW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
Single FETs, MOSFETs - 568-1657-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers