P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of -30 V, a continuous drain current of -4.2 A at 25 °C, and a drain-source on-state resistance of 35 to 45 mΩ at VGS = -10 V and TA = 25 °C. The device offers ESD protection greater than 2 kV HBM and is AEC-Q101 qualified for automotive applications.
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
P-Channel 30V 4.2A (Ta) 310mW (Ta), 455mW (Tc) Surface Mount TO-236AB
P-Channel 30V 4.2A (Ta) 310mW (Ta), 455mW (Tc) Surface Mount TO-236AB
P-Channel 30V 4.2A (Ta) 310mW (Ta), 455mW (Tc) Surface Mount TO-236AB
MOSFET P-CH 30V 4.2A TO236AB Product overview: PMV50EPEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV50EPEAR can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 4.2A TO236AB
MOSFET PMV50EPEA/TO-236AB/R
MOSFET P-CH 30V 4.2A TO236AB
MOSFET, AEC-Q101, P-CH, -30V, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.2A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMV50EPEAR | 1727-PMV50EPEARDKR-ND | 278-PMV50EPEAR | PMV50EPEAR | PMV50EPEAR | PMV50EPEAR | 65AC3940 |
| Product Name | 30 V, P-channel Trench MOSFET | Single FETs, MOSFETs | 30V 4.2A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, -30V, Sot-23-3; Transistor Polarity Nexperia |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| V(BR)DSS | -30 volts | 30 volts | 30 volts | ||||
| IDSS | -4200 milliamps | 4200 milliamps | -4200 milliamps | ||||
| VGS(off) | 20 volts | ||||||
| PD | 480 milliwatts | 1.2 milliwatts | 310 milliwatts |