Nexperia B.V. 30 V, N-channel Trench MOSFET PMV50ENEAR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1115 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1115 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It is qualified to AEC-Q101 and has ESD protection exceeding 2 kV HBM. The device supports a drain-source voltage of 30 V, a gate-source voltage of ±20 V, and a continuous drain current of 3.9 A at 25 °C with proper PCB mounting. Its on-state resistance is 30 to 43 mΩ at V GS = 10 V and I D = 3.9 A. Total power dissipation is 510 mW at 25 °C ambient with a standard footprint. Applications include relay driver, high-speed line driver, low-side load switch, and switching circuits.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It is qualified to AEC-Q101 and has ESD protection exceeding 2 kV HBM. The device supports a drain-source voltage of 30 V, a gate-source voltage of ±20 V, and a continuous drain current of 3.9 A at 25 °C with proper PCB mounting. Its on-state resistance is 30 to 43 mΩ at V GS = 10 V and I D = 3.9 A. Total power dissipation is 510 mW at 25 °C ambient with a standard footprint. Applications include relay driver, high-speed line driver, low-side load switch, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV50ENEAR - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV50ENEAR
30 V, N-channel Trench MOSFET PMV50ENEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1115 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic level compatible
  • Very fast switching
  • Trench MOSFET technology
  • Enhanced power dissipation capability of 1115 mW

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2533-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2533-6-ND
Single FETs, MOSFETs 1727-2533-6-ND
N-Channel 30V 3.9A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

N-Channel 30V 3.9A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2533-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2533-2-ND
Single FETs, MOSFETs 1727-2533-2-ND
N-Channel 30V 3.9A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

N-Channel 30V 3.9A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2533-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2533-1-ND
Single FETs, MOSFETs 1727-2533-1-ND
N-Channel 30V 3.9A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

N-Channel 30V 3.9A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
30V 3.9A MOSFET Transistor
278-PMV50ENEAR
30V 3.9A MOSFET Transistor 278-PMV50ENEAR
MOSFET N-CH 30V 3.9A TO236AB Product overview: PMV50ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV50ENEAR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.9A TO236AB Product overview: PMV50ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV50ENEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV50ENEAR - 852635-PMV50ENEAR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV50ENEAR
852635-PMV50ENEAR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV50ENEAR 852635-PMV50ENEAR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 852635-PMV50ENEAR Series: Automotive, AEC-Q101 Features: 30 V Package: Reel - TR Family Name: PMV50 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-2533-1, 568-62972-6-ND, 1727-2533-2, 568-12972-6-ND, 568-12972-1, 568-12972-1-ND, 568-12972-2-ND, PMV50ENEAR-ND, 1727-2533-6, 568-62972-6, 934068715215

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 852635-PMV50ENEAR
Series: Automotive, AEC-Q101
Features: 30 V
Package: Reel - TR
Family Name: PMV50
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-2533-1, 568-62972-6-ND, 1727-2533-2, 568-12972-6-ND, 568-12972-1, 568-12972-1-ND, 568-12972-2-ND, PMV50ENEAR-ND, 1727-2533-6, 568-62972-6, 934068715215

Buy Now Datasheet
Single FETs, MOSFETs - PMV50ENEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV50ENEAR
Single FETs, MOSFETs PMV50ENEAR
MOSFET N-CH 30V 3.9A TO236AB

MOSFET N-CH 30V 3.9A TO236AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMV50ENEA/TO-236AB/R EEL 7" Q3/

MOSFET PMV50ENEA/TO-236AB/REEL 7" Q3/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV50ENEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV50ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV50ENEAR
MOSFET N-CH 30V 3.9A TO236AB

MOSFET N-CH 30V 3.9A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMV50ENEAR 1727-2533-6-ND 278-PMV50ENEAR 852635-PMV50ENEAR PMV50ENEAR PMV50ENEAR PMV50ENEAR
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs 30V 3.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV50ENEAR Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 3900 milliamps 3900 milliamps
VGS(off) 20 volts
PD 510 milliwatts 3.9 milliwatts 510 milliwatts
Unlock Full Specs
to access all available technical data