N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology, with a drain-source voltage rating of 30 V, a continuous drain current of 5.1 A at 25 °C, and a maximum power dissipation of 1115 mW when mounted on a 6 cm² PCB pad. The device features logic level compatibility, very fast switching, and a drain-source on-state resistance of 35 to 42 mΩ at 10 V gate voltage and 25 °C. It meets IEC 60134 Absolute Maximum Rating System standards and is rated for a junction temperature range of -55 °C to 150 °C.
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
N-Channel 30V 4.1A (Ta) 510mW (Ta), 5W (Tc) Surface Mount TO-236AB
N-Channel 30V 4.1A (Ta) 510mW (Ta), 5W (Tc) Surface Mount TO-236AB
N-Channel 30V 4.1A (Ta) 510mW (Ta), 5W (Tc) Surface Mount TO-236AB
Trans MOSFET N-CH 30V 4.1A 3-Pin SOT-23 T/R Product overview: PMV45EN2R from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV45EN2R can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089794-PMV45EN2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 510mW (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.3nC @ 10V
Max Input Capacitance: 209pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 4.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 4.1A TO236AB
30V 4.1A 42mΩ@10V,4.1A 2V@250uA N Channel SOT-23 MOSFETs ROHS
MOSFET N-CH 30V 4.1A TO236AB
MOSFET, N-CH, 30V, 5.1A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:5.1A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMV45EN2R | 1727-PMV45EN2RTR-ND | 278-PMV45EN2R | 1089794-PMV45EN2R | PMV45EN2R | PMV45EN2R | PMV45EN2R | 44AC2810 |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs | 30V 4.1A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV45EN2R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 5.1A, Sot-23-3; Transistor Polarity Nexperia |
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | ||||
| IDSS | 5100 milliamps | 4100 milliamps | 5100 milliamps | |||||
| VGS(off) | 20 volts | 2 volts | ||||||
| PD | 510 milliwatts | 510 to 5000 milliwatts | 510 milliwatts | 510 milliwatts |