Nexperia B.V. 60 V, N-channel Trench MOSFET PMV450ENEAR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a continuous drain current of 0.8 A at 25 °C ambient temperature with V GS = 10 V, and a drain-source on-state resistance of 300 to 380 mΩ at V GS = 10 V and T j = 25 °C. The device offers ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified. It supports logic level operation, fast switching, and is suited for relay driver, high-speed line driver, low-side load switch, and switching circuit applications.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a continuous drain current of 0.8 A at 25 °C ambient temperature with V GS = 10 V, and a drain-source on-state resistance of 300 to 380 mΩ at V GS = 10 V and T j = 25 °C. The device offers ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified. It supports logic level operation, fast switching, and is suited for relay driver, high-speed line driver, low-side load switch, and switching circuit applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - PMV450ENEAR - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
PMV450ENEAR
60 V, N-channel Trench MOSFET PMV450ENEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV450ENEAR - 930806-PMV450ENEAR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV450ENEAR
930806-PMV450ENEAR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV450ENEAR 930806-PMV450ENEAR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930806-PMV450ENEAR Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 800mA (Ta) 323mW (Ta), 554mW (Tc) Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: PMV450 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1727-2532-2, 568-12971-2-ND, 1727-2532-1, 568-12971-1-ND, 568-12971-1, 1727-2532-6, 934068702215, 568-62971-6, 568-12971-6-ND, 568-62971-6-ND, PMV450ENEAR-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930806-PMV450ENEAR
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 800mA (Ta) 323mW (Ta), 554mW (Tc) Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMV450
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1727-2532-2, 568-12971-2-ND, 1727-2532-1, 568-12971-1-ND, 568-12971-1, 1727-2532-6, 934068702215, 568-62971-6, 568-12971-6-ND, 568-62971-6-ND, PMV450ENEAR-ND

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-PMV450ENEAR
N-Channel 60 V MOSFET Transistor 278-PMV450ENEAR
PMV450ENEA - 60 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV450ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV450ENEAR can be used for catalog matching and distributor lookup.

PMV450ENEA - 60 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV450ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV450ENEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV450ENEARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV450ENEARTR-ND
Single FETs, MOSFETs 1727-PMV450ENEARTR-ND
N-Channel 60V 800mA (Ta) 323mW (Ta), 554mW (Tc) Surface Mount TO-236AB

N-Channel 60V 800mA (Ta) 323mW (Ta), 554mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV450ENEARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV450ENEARCT-ND
Single FETs, MOSFETs 1727-PMV450ENEARCT-ND
N-Channel 60V 800mA (Ta) 323mW (Ta), 554mW (Tc) Surface Mount TO-236AB

N-Channel 60V 800mA (Ta) 323mW (Ta), 554mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV450ENEARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV450ENEARDKR-ND
Single FETs, MOSFETs 1727-PMV450ENEARDKR-ND
N-Channel 60V 800mA (Ta) 323mW (Ta), 554mW (Tc) Surface Mount TO-236AB

N-Channel 60V 800mA (Ta) 323mW (Ta), 554mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Mosfet, NCh, 60V, 0.8A, To-236Ab; Transistor Polarity Nexperia - 99Y2087 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, NCh, 60V, 0.8A, To-236Ab; Transistor Polarity Nexperia
99Y2087
Mosfet, NCh, 60V, 0.8A, To-236Ab; Transistor Polarity Nexperia 99Y2087
MOSFET, N- CH, 60V, 0.8A, TO-236AB; Transistor Polarity:N Channel; Continuous Drain Current Id:800mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N- CH, 60V, 0.8A, TO-236AB; Transistor Polarity:N Channel; Continuous Drain Current Id:800mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMV450ENEA/TO-236AB/ REEL 7" Q3

MOSFET PMV450ENEA/TO-236AB/REEL 7" Q3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV450ENEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV450ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV450ENEAR
MOSFET N-CH 60V 800MA TO236AB

MOSFET N-CH 60V 800MA TO236AB

Supplier's Site
Single FETs, MOSFETs - PMV450ENEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV450ENEAR
Single FETs, MOSFETs PMV450ENEAR
MOSFET N-CH 60V 800MA TO236AB

MOSFET N-CH 60V 800MA TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV450ENEAR 930806-PMV450ENEAR 278-PMV450ENEAR 1727-PMV450ENEARTR-ND 99Y2087 PMV450ENEAR PMV450ENEAR PMV450ENEAR
Product Name 60 V, N-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV450ENEAR N-Channel 60 V MOSFET Transistor Single FETs, MOSFETs Mosfet, NCh, 60V, 0.8A, To-236Ab; Transistor Polarity Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 800 milliamps 800 milliamps 800 milliamps
VGS(off) 20 volts
PD 323 milliwatts 323 milliwatts
Unlock Full Specs
to access all available technical data