Nexperia B.V. 30 V, N-channel Trench MOSFET PMV40UN2R

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability of 1000 mW Applications LED driver Power management Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability of 1000 mW Applications LED driver Power management Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 3.7 A at 25 °C ambient temperature on a standard footprint, and a maximum power dissipation of 490 mW. The drain-source on-state resistance is 36 to 44 mΩ at V_GS = 4.5 V and T_j = 25 °C. The gate-source threshold voltage ranges from 0.4 to 0.9 V. Thermal resistance from junction to ambient is 105 to 124 K/W on a standard footprint. The device is qualified for automotive applications and meets IEC 60134 for absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 3.7 A at 25 °C ambient temperature on a standard footprint, and a maximum power dissipation of 490 mW. The drain-source on-state resistance is 36 to 44 mΩ at V_GS = 4.5 V and T_j = 25 °C. The gate-source threshold voltage ranges from 0.4 to 0.9 V. Thermal resistance from junction to ambient is 105 to 124 K/W on a standard footprint. The device is qualified for automotive applications and meets IEC 60134 for absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV40UN2R - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV40UN2R
30 V, N-channel Trench MOSFET PMV40UN2R
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability of 1000 mW Applications LED driver Power management Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Very fast switching
  • Enhanced power dissipation capability of 1000 mW

Applications

  • LED driver
  • Power management
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV40UN2RCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV40UN2RCT-ND
Single FETs, MOSFETs 1727-PMV40UN2RCT-ND
N-Channel 30V 3.7A (Ta) 490mW (Ta) Surface Mount TO-236AB

N-Channel 30V 3.7A (Ta) 490mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV40UN2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV40UN2RDKR-ND
Single FETs, MOSFETs 1727-PMV40UN2RDKR-ND
N-Channel 30V 3.7A (Ta) 490mW (Ta) Surface Mount TO-236AB

N-Channel 30V 3.7A (Ta) 490mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV40UN2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV40UN2RTR-ND
Single FETs, MOSFETs 1727-PMV40UN2RTR-ND
N-Channel 30V 3.7A (Ta) 490mW (Ta) Surface Mount TO-236AB

N-Channel 30V 3.7A (Ta) 490mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV40UN2R - 1089793-PMV40UN2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV40UN2R
1089793-PMV40UN2R
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV40UN2R 1089793-PMV40UN2R
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089793-PMV40UN2R Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 490mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 635pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 44 mOhm @ 3.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089793-PMV40UN2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 490mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 635pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 44 mOhm @ 3.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 1364789 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1364789
MOSFETs 1364789
MOSFET N-Ch 4.4A 30V SOT23-3

MOSFET N-Ch 4.4A 30V SOT23-3

Supplier's Site
MOSFETs - 1364862P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1364862P
MOSFETs 1364862P
MOSFET N-Ch 4.4A 30V SOT23-3

MOSFET N-Ch 4.4A 30V SOT23-3

Supplier's Site
Singapore, Singapore
N-Channel 30V MOSFET Transistor
278-PMV40UN2R
N-Channel 30V MOSFET Transistor 278-PMV40UN2R
N-channel JFET, 30V, TO-236AB, 3-Pin Product overview: PMV40UN2R from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV40UN2R can be used for catalog matching and distributor lookup.

N-channel JFET, 30V, TO-236AB, 3-Pin Product overview: PMV40UN2R from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV40UN2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-channel Trench MOSFET

MOSFET 30V N-channel Trench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV40UN2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV40UN2R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV40UN2R
MOSFET N-CH 30V 3.7A TO236AB

MOSFET N-CH 30V 3.7A TO236AB

Supplier's Site
Mosfet Transistor, N Channel, 4.4 A, 30 V, 0.036 Ohm, 4.5 V, 650 Mv Rohs Compliant Nexperia - 52Y7630 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 4.4 A, 30 V, 0.036 Ohm, 4.5 V, 650 Mv Rohs Compliant Nexperia
52Y7630
Mosfet Transistor, N Channel, 4.4 A, 30 V, 0.036 Ohm, 4.5 V, 650 Mv Rohs Compliant Nexperia 52Y7630
MOSFET Transistor, N Channel, 4.4 A, 30 V, 0.036 ohm, 4.5 V, 650 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 4.4 A, 30 V, 0.036 ohm, 4.5 V, 650 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
PMV40UN2R
Triode/MOS Tube/Transistor >> MOSFETs PMV40UN2R
30V 3.7A 490mW 44mΩ@4.5V,3.7A 900mV@250uA N Channel SOT-23 MOSFETs ROHS

30V 3.7A 490mW 44mΩ@4.5V,3.7A 900mV@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV40UN2R 1727-PMV40UN2RCT-ND 1089793-PMV40UN2R 1364789 1364862P 278-PMV40UN2R PMV40UN2R PMV40UN2R 52Y7630 PMV40UN2R
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV40UN2R MOSFETs MOSFETs N-Channel 30V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 4.4 A, 30 V, 0.036 Ohm, 4.5 V, 650 Mv Rohs Compliant Nexperia Triode/MOS Tube/Transistor >> MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 4400 milliamps
VGS(off) 12 volts 0.9000 volts
PD 490 milliwatts 490 milliwatts 490 milliwatts
Unlock Full Specs
to access all available technical data