N-channel enhancement mode Field-Effect Transistor (FET) in a small TO-236AB (SOT23-1) surface-mounted plastic package, measuring 2.9 mm × 2.5 mm × 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a gate-source voltage rating of ±12 V, and a continuous drain current of 3.7 A at 25 °C with a 4.5 V gate bias. The device supports a peak drain current of 16 A for pulses up to 10 µs and has a maximum junction temperature of 150 °C. Power dissipation is rated at 490 mW on a standard PCB footprint. Applications include LED drivers, power management, low-side load switching, and general switching circuits.
N-channel enhancement mode Field-Effect Transistor (FET) in a small TO-236AB (SOT23-1) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMV40UN-T/SOT23/TO-2
PMV40UN-T/SOT23/TO-2
PMV40UN-T/SOT23/TO-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMV40UN-TR | 1727-PMV40UN-TRDKR-ND |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| IDSS | 4400 milliamps | |
| VGS(off) | 12 volts |