Nexperia B.V. 30 V, N-channel Trench MOSFET PMV37EN2R

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1115 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1115 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of 30 V, a continuous drain current of 5.6 A at 25 °C with a 6 cm⁲ drain pad, and a maximum power dissipation of 1115 mW under the same conditions. Thermal resistance from junction to ambient is 63 to 72 K/W with a 6 cm⁲ drain pad and 95 to 112 K/W with a standard footprint. Drain-source on-state resistance is 31 to 36 mΩ at 10 V gate voltage and 4.5 A drain current. It is logic level compatible, features very fast switching, and operates within a junction temperature range of -55 °C to 150 °C. The package measures 2.9 mm x 1.3 mm x 1 mm.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of 30 V, a continuous drain current of 5.6 A at 25 °C with a 6 cm⁲ drain pad, and a maximum power dissipation of 1115 mW under the same conditions. Thermal resistance from junction to ambient is 63 to 72 K/W with a 6 cm⁲ drain pad and 95 to 112 K/W with a standard footprint. Drain-source on-state resistance is 31 to 36 mΩ at 10 V gate voltage and 4.5 A drain current. It is logic level compatible, features very fast switching, and operates within a junction temperature range of -55 °C to 150 °C. The package measures 2.9 mm x 1.3 mm x 1 mm.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV37EN2R - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV37EN2R
30 V, N-channel Trench MOSFET PMV37EN2R
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1115 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic level compatible
  • Very fast switching
  • Trench MOSFET technology
  • Enhanced power dissipation capability of 1115 mW

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV37EN2R - 1089791-PMV37EN2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV37EN2R
1089791-PMV37EN2R
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV37EN2R 1089791-PMV37EN2R
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089791-PMV37EN2R Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 510mW (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.3nC @ 10V Max Input Capacitance: 209pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089791-PMV37EN2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 510mW (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.3nC @ 10V
Max Input Capacitance: 209pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2306-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2306-6-ND
Single FETs, MOSFETs 1727-2306-6-ND
N-Channel 30V 4.5A (Ta) 510mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 30V 4.5A (Ta) 510mW (Ta), 5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2306-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2306-1-ND
Single FETs, MOSFETs 1727-2306-1-ND
N-Channel 30V 4.5A (Ta) 510mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 30V 4.5A (Ta) 510mW (Ta), 5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2306-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2306-2-ND
Single FETs, MOSFETs 1727-2306-2-ND
N-Channel 30V 4.5A (Ta) 510mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 30V 4.5A (Ta) 510mW (Ta), 5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V MOSFET Transistor
278-PMV37EN2R
N-Channel 30 V MOSFET Transistor 278-PMV37EN2R
PMV37EN2 - 30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV37EN2R from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV37EN2R can be used for catalog matching and distributor lookup.

PMV37EN2 - 30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV37EN2R from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV37EN2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 4.5A, To-236Ab Rohs Compliant Nexperia - 74AH1168 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4.5A, To-236Ab Rohs Compliant Nexperia
74AH1168
Mosfet, N-Ch, 30V, 4.5A, To-236Ab Rohs Compliant Nexperia 74AH1168
MOSFET, N-CH, 30V, 4.5A, TO-236AB ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 4.5A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV37EN2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV37EN2R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV37EN2R
MOSFET N-CH 30V 4.5A TO236AB

MOSFET N-CH 30V 4.5A TO236AB

Supplier's Site
Single FETs, MOSFETs - PMV37EN2R - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV37EN2R
Single FETs, MOSFETs PMV37EN2R
MOSFET N-CH 30V 4.5A TO236AB

MOSFET N-CH 30V 4.5A TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV37EN2R 1089791-PMV37EN2R 1727-2306-6-ND 278-PMV37EN2R 74AH1168 PMV37EN2R PMV37EN2R
Product Name 30 V, N-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV37EN2R Single FETs, MOSFETs N-Channel 30 V MOSFET Transistor Mosfet, N-Ch, 30V, 4.5A, To-236Ab Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 5600 milliamps 4500 milliamps
VGS(off) 20 volts
PD 510 milliwatts 510 to 5000 milliwatts 510 milliwatts
Unlock Full Specs
to access all available technical data