Nexperia B.V. 30 V, P-channel Trench MOSFET PMV35EPER

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology, with a drain-source voltage rating of -30 V, continuous drain current of -4.2 A at 25 °C, and drain-source on-state resistance of 35 to 45 mΩ at -10 V gate-source voltage. The device offers electrostatic discharge protection exceeding 2 kV HBM and supports logic-level compatible operation with fast switching.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology, with a drain-source voltage rating of -30 V, continuous drain current of -4.2 A at 25 °C, and drain-source on-state resistance of 35 to 45 mΩ at -10 V gate-source voltage. The device offers electrostatic discharge protection exceeding 2 kV HBM and supports logic-level compatible operation with fast switching.

Suppliers

Company
Product
Description
Supplier Links
30 V, P-channel Trench MOSFET - PMV35EPER - Nexperia B.V.
Nijmegen, Netherlands
30 V, P-channel Trench MOSFET
PMV35EPER
30 V, P-channel Trench MOSFET PMV35EPER
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Relay driver
  • High-speed line driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
P-Channel 30 V MOSFET Transistor
278-PMV35EPER
P-Channel 30 V MOSFET Transistor 278-PMV35EPER
PMV35EPE - 30 V, P-channel Trench MOSFET TO-236 3-Pin Product overview: PMV35EPER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV35EPER can be used for catalog matching and distributor lookup.

PMV35EPE - 30 V, P-channel Trench MOSFET TO-236 3-Pin Product overview: PMV35EPER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV35EPER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV35EPERDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV35EPERDKR-ND
Single FETs, MOSFETs 1727-PMV35EPERDKR-ND
P-Channel 30V 5.3A (Ta) 480mW (Ta), 1.2W (Tc) Surface Mount TO-236AB

P-Channel 30V 5.3A (Ta) 480mW (Ta), 1.2W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV35EPERCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV35EPERCT-ND
Single FETs, MOSFETs 1727-PMV35EPERCT-ND
P-Channel 30V 5.3A (Ta) 480mW (Ta), 1.2W (Tc) Surface Mount TO-236AB

P-Channel 30V 5.3A (Ta) 480mW (Ta), 1.2W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV35EPERTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV35EPERTR-ND
Single FETs, MOSFETs 1727-PMV35EPERTR-ND
P-Channel 30V 5.3A (Ta) 480mW (Ta), 1.2W (Tc) Surface Mount TO-236AB

P-Channel 30V 5.3A (Ta) 480mW (Ta), 1.2W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV35EPER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV35EPER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV35EPER
MOSFET P-CH 30V 5.3A TO236AB

MOSFET P-CH 30V 5.3A TO236AB

Supplier's Site
Single FETs, MOSFETs - PMV35EPER - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV35EPER
Single FETs, MOSFETs PMV35EPER
MOSFET P-CH 30V 5.3A TO236AB

MOSFET P-CH 30V 5.3A TO236AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMV35EPE/TO-236AB/RE EL 7" Q3/T

MOSFET PMV35EPE/TO-236AB/REEL 7" Q3/T

Buy Now Datasheet
Mosfet, N-Ch, 30V, 4.2A, To-236Ab Rohs Compliant Nexperia - 74AH1167 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4.2A, To-236Ab Rohs Compliant Nexperia
74AH1167
Mosfet, N-Ch, 30V, 4.2A, To-236Ab Rohs Compliant Nexperia 74AH1167
MOSFET, N-CH, 30V, 4.2A, TO-236AB ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 4.2A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV35EPER 278-PMV35EPER 1727-PMV35EPERDKR-ND PMV35EPER PMV35EPER PMV35EPER 74AH1167
Product Name 30 V, P-channel Trench MOSFET P-Channel 30 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 4.2A, To-236Ab Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts 30 volts
IDSS -5300 milliamps 5300 milliamps
VGS(off) 20 volts
PD 480 milliwatts 480 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
30 V, N-channel Trench MOSFET - BUK6D38-30EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 17000 milliamps
View Details
6 suppliers
Single Bipolar Transistors - BC807-40LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
PNP/PNP general purpose double transistor - BC807DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers