Nexperia B.V. 30 V, N-channel Trench MOSFET PMV32UP,215

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1115 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1115 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage range of -8 V to 8 V, and a continuous drain current of -4 A at 25 °C with VGS = -4.5 V. The drain-source on-state resistance is 32 to 36 mΩ under the same conditions. Total power dissipation is 510 mW at 25 °C, with a junction temperature range of -55 °C to 150 °C. Applications include relay driver, high-side load switch, high-speed line driver, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage range of -8 V to 8 V, and a continuous drain current of -4 A at 25 °C with VGS = -4.5 V. The drain-source on-state resistance is 32 to 36 mΩ under the same conditions. Total power dissipation is 510 mW at 25 °C, with a junction temperature range of -55 °C to 150 °C. Applications include relay driver, high-side load switch, high-speed line driver, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV32UP,215 - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV32UP,215
30 V, N-channel Trench MOSFET PMV32UP,215
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology Enhanced power dissipation capability of 1115 mW Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic level compatible
  • Very fast switching
  • Trench MOSFET technology
  • Enhanced power dissipation capability of 1115 mW

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
P-Channel 20 V 4 A MOSFET Transistor
278-PMV32UP,215
P-Channel 20 V 4 A MOSFET Transistor 278-PMV32UP,215
PMV32UP - 20 V, 4 A P-channel Trench MOSFET TO-236 3-Pin Product overview: PMV32UP,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV32UP,215 can be used for catalog matching and distributor lookup.

PMV32UP - 20 V, 4 A P-channel Trench MOSFET TO-236 3-Pin Product overview: PMV32UP,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV32UP,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV32UP,215CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV32UP,215CT-ND
Single FETs, MOSFETs 1727-PMV32UP,215CT-ND
P-Channel 20V 4A (Ta) 510mW (Ta) Surface Mount TO-236AB

P-Channel 20V 4A (Ta) 510mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV32UP,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV32UP,215DKR-ND
Single FETs, MOSFETs 1727-PMV32UP,215DKR-ND
P-Channel 20V 4A (Ta) 510mW (Ta) Surface Mount TO-236AB

P-Channel 20V 4A (Ta) 510mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV32UP,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV32UP,215TR-ND
Single FETs, MOSFETs 1727-PMV32UP,215TR-ND
P-Channel 20V 4A (Ta) 510mW (Ta) Surface Mount TO-236AB

P-Channel 20V 4A (Ta) 510mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV32UP,215 - 1089789-PMV32UP,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV32UP,215
1089789-PMV32UP,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV32UP,215 1089789-PMV32UP,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089789-PMV32UP,215 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 510mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 15.5nC @ 4.5V Max Input Capacitance: 1890pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 36 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089789-PMV32UP,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 510mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 15.5nC @ 4.5V
Max Input Capacitance: 1890pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 36 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - PMV32UP,215 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV32UP,215
Single FETs, MOSFETs PMV32UP,215
PMV32UP - 20 V, 4 A P-CHANNEL TR

PMV32UP - 20 V, 4 A P-CHANNEL TR

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV32UP,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV32UP,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV32UP,215
MOSFET P-CH 20V 4A TO236AB

MOSFET P-CH 20V 4A TO236AB

Supplier's Site
Mosfet, P Channel, 20V, 4A, Sot23; Channel Type Nexperia - 47T2356 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 20V, 4A, Sot23; Channel Type Nexperia
47T2356
Mosfet, P Channel, 20V, 4A, Sot23; Channel Type Nexperia 47T2356
MOSFET, P CHANNEL, 20V, 4A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

MOSFET, P CHANNEL, 20V, 4A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV32UP,215 278-PMV32UP,215 1727-PMV32UP,215CT-ND 1089789-PMV32UP,215 PMV32UP,215 PMV32UP,215 47T2356
Product Name 30 V, N-channel Trench MOSFET P-Channel 20 V 4 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV32UP,215 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, 20V, 4A, Sot23; Channel Type Nexperia
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts 20 volts
PD 510 milliwatts 510 milliwatts
Unlock Full Specs
to access all available technical data