Nexperia B.V. 20 V, P-channel Trench MOSFET PMV30XPEAR

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Enhanced power dissipation capability: Ptot = 980 mW ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Enhanced power dissipation capability: Ptot = 980 mW ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage range of -12 V to 12 V, and a continuous drain current of -4.5 A at 25 °C ambient temperature under standard mounting conditions. It supports peak drain current up to -18 A for pulses up to 10 µs, with a total power dissipation of 980 mW under enhanced mounting and 490 mW under standard mounting. The transistor exhibits a drain-source on-state resistance of 28 to 34 mΩ at -4.5 V gate-source voltage and 25 °C junction temperature. Electrostatic discharge protection exceeds 2 kV HBM, and the device is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage range of -12 V to 12 V, and a continuous drain current of -4.5 A at 25 °C ambient temperature under standard mounting conditions. It supports peak drain current up to -18 A for pulses up to 10 µs, with a total power dissipation of 980 mW under enhanced mounting and 490 mW under standard mounting. The transistor exhibits a drain-source on-state resistance of 28 to 34 mΩ at -4.5 V gate-source voltage and 25 °C junction temperature. Electrostatic discharge protection exceeds 2 kV HBM, and the device is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMV30XPEAR - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMV30XPEAR
20 V, P-channel Trench MOSFET PMV30XPEAR
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Enhanced power dissipation capability: Ptot = 980 mW ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Very fast switching
  • Enhanced power dissipation capability: Ptot = 980 mW
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV30XPEAR - 890107-PMV30XPEAR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV30XPEAR
890107-PMV30XPEAR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV30XPEAR 890107-PMV30XPEAR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890107-PMV30XPEAR Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 4.5A (Ta) 490mW (Ta), 5.435W (Tc) Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: PMV30 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-12970-6-ND, 1727-2531-2, 568-62970-6-ND, 1727-2531-6, PMV30XPEAR-ND, 568-12970-1-ND, 568-62970-6, 568-12970-1, 934068709215, 568-12970-2-ND, 1727-2531-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890107-PMV30XPEAR
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 4.5A (Ta) 490mW (Ta), 5.435W (Tc) Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMV30
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-12970-6-ND, 1727-2531-2, 568-62970-6-ND, 1727-2531-6, PMV30XPEAR-ND, 568-12970-1-ND, 568-62970-6, 568-12970-1, 934068709215, 568-12970-2-ND, 1727-2531-1

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV30XPEARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV30XPEARTR-ND
Single FETs, MOSFETs 1727-PMV30XPEARTR-ND
P-Channel 20V 4.5A (Ta) 490mW (Ta), 5.435W (Tc) Surface Mount TO-236AB

P-Channel 20V 4.5A (Ta) 490mW (Ta), 5.435W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV30XPEARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV30XPEARDKR-ND
Single FETs, MOSFETs 1727-PMV30XPEARDKR-ND
P-Channel 20V 4.5A (Ta) 490mW (Ta), 5.435W (Tc) Surface Mount TO-236AB

P-Channel 20V 4.5A (Ta) 490mW (Ta), 5.435W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV30XPEARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV30XPEARCT-ND
Single FETs, MOSFETs 1727-PMV30XPEARCT-ND
P-Channel 20V 4.5A (Ta) 490mW (Ta), 5.435W (Tc) Surface Mount TO-236AB

P-Channel 20V 4.5A (Ta) 490mW (Ta), 5.435W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
P-Channel 20 V MOSFET Transistor
278-PMV30XPEAR
P-Channel 20 V MOSFET Transistor 278-PMV30XPEAR
PMV30XPEA - 20 V, P-channel Trench MOSFET TO-236 3-Pin Product overview: PMV30XPEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV30XPEAR can be used for catalog matching and distributor lookup.

PMV30XPEA - 20 V, P-channel Trench MOSFET TO-236 3-Pin Product overview: PMV30XPEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV30XPEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - PMV30XPEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV30XPEAR
Single FETs, MOSFETs PMV30XPEAR
MOSFET P-CH 20V 4.5A TO236AB

MOSFET P-CH 20V 4.5A TO236AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMV30XPEA/TO-236AB/R EEL 7" Q3/

MOSFET PMV30XPEA/TO-236AB/REEL 7" Q3/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV30XPEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV30XPEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV30XPEAR
MOSFET P-CH 20V 4.5A TO236AB

MOSFET P-CH 20V 4.5A TO236AB

Supplier's Site
Mosfet, PCh, -20V, -4.5A, To-236Ab; Transistor Polarity Nexperia - 99Y2086 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, PCh, -20V, -4.5A, To-236Ab; Transistor Polarity Nexperia
99Y2086
Mosfet, PCh, -20V, -4.5A, To-236Ab; Transistor Polarity Nexperia 99Y2086
MOSFET, P- CH, -20V, -4.5A, TO-236AB; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P- CH, -20V, -4.5A, TO-236AB; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
PMV30XPEAR
Triode/MOS Tube/Transistor >> MOSFETs PMV30XPEAR
20V 4.5A 34mΩ@4.5V,3A 1.25V@250uA P Channel SOT-23 MOSFETs ROHS

20V 4.5A 34mΩ@4.5V,3A 1.25V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV30XPEAR 890107-PMV30XPEAR 1727-PMV30XPEARTR-ND 278-PMV30XPEAR PMV30XPEAR PMV30XPEAR PMV30XPEAR 99Y2086 PMV30XPEAR
Product Name 20 V, P-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV30XPEAR Single FETs, MOSFETs P-Channel 20 V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, PCh, -20V, -4.5A, To-236Ab; Transistor Polarity Nexperia Triode/MOS Tube/Transistor >> MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts 20 volts
IDSS -5300 milliamps 4500 milliamps -4500 milliamps
VGS(off) 12 volts 1.25 volts
PD 490 milliwatts 490 milliwatts 490 milliwatts
Unlock Full Specs
to access all available technical data