Nexperia B.V. 20 V, P-channel Trench MOSFET PMV30XPAR

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Extended temperature range Tj = 175 °C Trench MOSFET technology Very fast switching AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Extended temperature range Tj = 175 °C Trench MOSFET technology Very fast switching AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage range of -12 V to 12 V, and a continuous drain current of -4.9 A at 25 °C. The drain-source on-state resistance is 30 mΩ at -4.5 V gate bias. The junction temperature range extends to 175 °C, and the device is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage range of -12 V to 12 V, and a continuous drain current of -4.9 A at 25 °C. The drain-source on-state resistance is 30 mΩ at -4.5 V gate bias. The junction temperature range extends to 175 °C, and the device is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMV30XPAR - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMV30XPAR
20 V, P-channel Trench MOSFET PMV30XPAR
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Extended temperature range Tj = 175 °C Trench MOSFET technology Very fast switching AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • Very fast switching
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV30XPARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV30XPARCT-ND
Single FETs, MOSFETs 1727-PMV30XPARCT-ND
P-Channel 20V 4.9A (Ta) 610mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

P-Channel 20V 4.9A (Ta) 610mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV30XPARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV30XPARDKR-ND
Single FETs, MOSFETs 1727-PMV30XPARDKR-ND
P-Channel 20V 4.9A (Ta) 610mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

P-Channel 20V 4.9A (Ta) 610mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV30XPARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV30XPARTR-ND
Single FETs, MOSFETs 1727-PMV30XPARTR-ND
P-Channel 20V 4.9A (Ta) 610mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

P-Channel 20V 4.9A (Ta) 610mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Mosfet, P-Ch, 20V, 4.9A, 175Deg C, 0.61W Rohs Compliant Nexperia - 54AH3567 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 4.9A, 175Deg C, 0.61W Rohs Compliant Nexperia
54AH3567
Mosfet, P-Ch, 20V, 4.9A, 175Deg C, 0.61W Rohs Compliant Nexperia 54AH3567
MOSFET, P-CH, 20V, 4.9A, 175DEG C, 0.61W ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 4.9A, 175DEG C, 0.61W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV30XPAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV30XPAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV30XPAR
MOSFET P-CH 20V 4.9A TO236AB

MOSFET P-CH 20V 4.9A TO236AB

Supplier's Site
Single FETs, MOSFETs - PMV30XPAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV30XPAR
Single FETs, MOSFETs PMV30XPAR
MOSFET P-CH 20V 4.9A TO236AB

MOSFET P-CH 20V 4.9A TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV30XPAR 1727-PMV30XPARCT-ND 54AH3567 PMV30XPAR PMV30XPAR
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 20V, 4.9A, 175Deg C, 0.61W Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts
IDSS -4900 milliamps 4900 milliamps
VGS(off) 12 volts
PD 610 milliwatts 610 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PA1774SM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
5 suppliers
60V 385MA MOSFET Transistor - 278-2N7002E,215 - ERSAELECTRONICS PTE. LTD.
Specs
PD 830 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
Single FETs, MOSFETs - 1727-7151-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers