Nexperia B.V. 20 V, N-channel Trench MOSFET PMV28UNEAR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a continuous drain current of 4.7 A at 25 °C with a 6 cm² drain pad, and a drain-source on-state resistance of 24 to 32 mΩ at V_GS = 4.5 V and T_j = 25 °C. The device offers ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a continuous drain current of 4.7 A at 25 °C with a 6 cm² drain pad, and a drain-source on-state resistance of 24 to 32 mΩ at V_GS = 4.5 V and T_j = 25 °C. The device offers ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - PMV28UNEAR - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
PMV28UNEAR
20 V, N-channel Trench MOSFET PMV28UNEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 20 V MOSFET Transistor
278-PMV28UNEAR
N-Channel 20 V MOSFET Transistor 278-PMV28UNEAR
PMV28UNEA - 20 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV28UNEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV28UNEAR can be used for catalog matching and distributor lookup.

PMV28UNEA - 20 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV28UNEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV28UNEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV28UNEAR - 1089785-PMV28UNEAR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV28UNEAR
1089785-PMV28UNEAR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV28UNEAR 1089785-PMV28UNEAR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089785-PMV28UNEAR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 510mW (Ta), 3.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 490pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 32 mOhm @ 4.7A, 4.5V Alternative Parts (Cross-Reference): IRLML2502TRPBF; PMV28UNEA; FDN339AN_NL; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089785-PMV28UNEAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 510mW (Ta), 3.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 490pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 32 mOhm @ 4.7A, 4.5V
Alternative Parts (Cross-Reference): IRLML2502TRPBF; PMV28UNEA; FDN339AN_NL;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV28UNEARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV28UNEARTR-ND
Single FETs, MOSFETs 1727-PMV28UNEARTR-ND
N-Channel 20V 4.7A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

N-Channel 20V 4.7A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV28UNEARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV28UNEARCT-ND
Single FETs, MOSFETs 1727-PMV28UNEARCT-ND
N-Channel 20V 4.7A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

N-Channel 20V 4.7A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV28UNEARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV28UNEARDKR-ND
Single FETs, MOSFETs 1727-PMV28UNEARDKR-ND
N-Channel 20V 4.7A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

N-Channel 20V 4.7A (Ta) 510mW (Ta), 3.9W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV28UNEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV28UNEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV28UNEAR
MOSFET N-CH 20V 4.7A TO236AB

MOSFET N-CH 20V 4.7A TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMV28UNEA/TO-236AB/R EEL 7" Q3/

MOSFET PMV28UNEA/TO-236AB/REEL 7" Q3/

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
PMV28UNEAR
Triode/MOS Tube/Transistor >> MOSFETs PMV28UNEAR
20V 4.7A 32mΩ@4.7A,4.5V 1V@250uA null SOT-23 MOSFETs ROHS

20V 4.7A 32mΩ@4.7A,4.5V 1V@250uA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, NCh, 20V, 4.7A, To-236Ab; Transistor Polarity Nexperia - 99Y2085 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, NCh, 20V, 4.7A, To-236Ab; Transistor Polarity Nexperia
99Y2085
Mosfet, NCh, 20V, 4.7A, To-236Ab; Transistor Polarity Nexperia 99Y2085
MOSFET, N- CH, 20V, 4.7A, TO-236AB; Transistor Polarity:N Channel; Continuous Drain Current Id:4.7A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

MOSFET, N- CH, 20V, 4.7A, TO-236AB; Transistor Polarity:N Channel; Continuous Drain Current Id:4.7A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - PMV28UNEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV28UNEAR
Single FETs, MOSFETs PMV28UNEAR
MOSFET N-CH 20V 4.7A TO236AB

MOSFET N-CH 20V 4.7A TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV28UNEAR 278-PMV28UNEAR 1089785-PMV28UNEAR 1727-PMV28UNEARTR-ND PMV28UNEAR PMV28UNEAR PMV28UNEAR 99Y2085 PMV28UNEAR
Product Name 20 V, N-channel Trench MOSFET N-Channel 20 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV28UNEAR Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, NCh, 20V, 4.7A, To-236Ab; Transistor Polarity Nexperia Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
IDSS 4700 milliamps 4700 milliamps 4700 milliamps
VGS(off) 8 volts 1 volts
PD 510 milliwatts 510 to 3900 milliwatts 510 milliwatts 510 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 360 mA N-channel Trench MOSFET - 2N7002P,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers