Nexperia B.V. 30 V, N-channel Trench MOSFET PMV28ENER

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1.5 kV HBM (class H1C) Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1.5 kV HBM (class H1C) Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in an SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, using Trench MOSFET technology. It features a drain-source voltage rating of 30 V, continuous drain current of 4.4 A at 25 °C, and a junction temperature range from -55 °C to 175 °C. The device has a drain-source on-state resistance of 28 to 37 mΩ at V<sub>GS</sub> = 10 V and I<sub>D</sub> = 4.4 A, and provides ESD protection exceeding 1.5 kV HBM (class H1C). Logic-level compatible with a gate-source threshold voltage of 1 to 2.5 V.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in an SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, using Trench MOSFET technology. It features a drain-source voltage rating of 30 V, continuous drain current of 4.4 A at 25 °C, and a junction temperature range from -55 °C to 175 °C. The device has a drain-source on-state resistance of 28 to 37 mΩ at V<sub>GS</sub> = 10 V and I<sub>D</sub> = 4.4 A, and provides ESD protection exceeding 1.5 kV HBM (class H1C). Logic-level compatible with a gate-source threshold voltage of 1 to 2.5 V.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV28ENER - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV28ENER
30 V, N-channel Trench MOSFET PMV28ENER
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1.5 kV HBM (class H1C) Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 1.5 kV HBM (class H1C)

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV28ENERCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV28ENERCT-ND
Single FETs, MOSFETs 1727-PMV28ENERCT-ND
N-Channel 30V 4.4A (Ta) 660mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

N-Channel 30V 4.4A (Ta) 660mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV28ENERDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV28ENERDKR-ND
Single FETs, MOSFETs 1727-PMV28ENERDKR-ND
N-Channel 30V 4.4A (Ta) 660mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

N-Channel 30V 4.4A (Ta) 660mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV28ENERTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV28ENERTR-ND
Single FETs, MOSFETs 1727-PMV28ENERTR-ND
N-Channel 30V 4.4A (Ta) 660mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

N-Channel 30V 4.4A (Ta) 660mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV28ENER - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV28ENER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV28ENER
PMV28ENE/SOT23/TO-23 6AB

PMV28ENE/SOT23/TO-236AB

Supplier's Site
Mosfet, N-Ch, 30V, 4.4A, Sot-23 Rohs Compliant Nexperia - 26AK2759 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4.4A, Sot-23 Rohs Compliant Nexperia
26AK2759
Mosfet, N-Ch, 30V, 4.4A, Sot-23 Rohs Compliant Nexperia 26AK2759
MOSFET, N-CH, 30V, 4.4A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 4.4A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV28ENER 1727-PMV28ENERCT-ND PMV28ENER 26AK2759
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 4.4A, Sot-23 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 4400 milliamps
VGS(off) 20 volts
PD 660 milliwatts
Unlock Full Specs
to access all available technical data