Nexperia B.V. 30 V, N-channel Trench MOSFET PMV25ENEAR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 5.5 A at 25 °C, and a drain-source on-state resistance of 17 to 24 mΩ at 10 V gate-source voltage. It offers ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified. Applications include relay drivers, high-speed line drivers, low-side load switches, and switching circuits.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 5.5 A at 25 °C, and a drain-source on-state resistance of 17 to 24 mΩ at 10 V gate-source voltage. It offers ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified. Applications include relay drivers, high-speed line drivers, low-side load switches, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV25ENEAR - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV25ENEAR
30 V, N-channel Trench MOSFET PMV25ENEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV25ENEARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV25ENEARCT-ND
Single FETs, MOSFETs 1727-PMV25ENEARCT-ND
N-Channel 30V 5.5A (Ta) 460mW (Ta), 6.94W (Tc) Surface Mount TO-236AB

N-Channel 30V 5.5A (Ta) 460mW (Ta), 6.94W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV25ENEARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV25ENEARDKR-ND
Single FETs, MOSFETs 1727-PMV25ENEARDKR-ND
N-Channel 30V 5.5A (Ta) 460mW (Ta), 6.94W (Tc) Surface Mount TO-236AB

N-Channel 30V 5.5A (Ta) 460mW (Ta), 6.94W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV25ENEARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV25ENEARTR-ND
Single FETs, MOSFETs 1727-PMV25ENEARTR-ND
N-Channel 30V 5.5A (Ta) 460mW (Ta), 6.94W (Tc) Surface Mount TO-236AB

N-Channel 30V 5.5A (Ta) 460mW (Ta), 6.94W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV25ENEAR - 850684-PMV25ENEAR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV25ENEAR
850684-PMV25ENEAR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV25ENEAR 850684-PMV25ENEAR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 850684-PMV25ENEAR Series: Automotive, AEC-Q101 Features: 30 V Package: Reel - TR Family Name: PMV25 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-12967-2-ND, 568-62967-6, 568-12967-1, PMV25ENEAR-ND, 568-12967-1-ND, 1727-2528-1, 568-62967-6-ND, 1727-2528-2, 568-12967-6-ND, 934068716215, 1727-2528-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 850684-PMV25ENEAR
Series: Automotive, AEC-Q101
Features: 30 V
Package: Reel - TR
Family Name: PMV25
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-12967-2-ND, 568-62967-6, 568-12967-1, PMV25ENEAR-ND, 568-12967-1-ND, 1727-2528-1, 568-62967-6-ND, 1727-2528-2, 568-12967-6-ND, 934068716215, 1727-2528-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V MOSFET Transistor
278-PMV25ENEAR
N-Channel 30 V MOSFET Transistor 278-PMV25ENEAR
30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV25ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV25ENEAR can be used for catalog matching and distributor lookup.

30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV25ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV25ENEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMV25ENEA/TO-236AB/R EEL 7" Q3/

MOSFET PMV25ENEA/TO-236AB/REEL 7" Q3/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV25ENEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV25ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV25ENEAR
MOSFET N-CH 30V 5.5A TO236AB

MOSFET N-CH 30V 5.5A TO236AB

Supplier's Site
Single FETs, MOSFETs - PMV25ENEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV25ENEAR
Single FETs, MOSFETs PMV25ENEAR
MOSFET N-CH 30V 5.5A TO236AB

MOSFET N-CH 30V 5.5A TO236AB

Supplier's Site Datasheet
Mosfet, NCh, 30V, 5.5A, To-236Ab; Transistor Polarity Nexperia - 99Y2083 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, NCh, 30V, 5.5A, To-236Ab; Transistor Polarity Nexperia
99Y2083
Mosfet, NCh, 30V, 5.5A, To-236Ab; Transistor Polarity Nexperia 99Y2083
MOSFET, N- CH, 30V, 5.5A, TO-236AB; Transistor Polarity:N Channel; Continuous Drain Current Id:5.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N- CH, 30V, 5.5A, TO-236AB; Transistor Polarity:N Channel; Continuous Drain Current Id:5.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV25ENEAR 1727-PMV25ENEARCT-ND 850684-PMV25ENEAR 278-PMV25ENEAR PMV25ENEAR PMV25ENEAR PMV25ENEAR 99Y2083
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV25ENEAR N-Channel 30 V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, NCh, 30V, 5.5A, To-236Ab; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 5500 milliamps 5500 milliamps 5500 milliamps
VGS(off) 20 volts
PD 460 milliwatts 460 milliwatts
Unlock Full Specs
to access all available technical data