P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It is AEC-Q101 qualified, features 1 kV ESD protection, and supports logic-level gate drive. The device has a drain-source voltage rating of -40 V, a continuous drain current of -1.5 A at 25 °C, and a drain-source on-state resistance of 180 to 240 mΩ at -10 V gate-source voltage. Total power dissipation is 480 mW under standard PCB mounting conditions. Applications include relay drivers, high-speed line drivers, high-side load switches, and switching circuits.
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
P-Channel 40V 1.5A (Ta) 480mW (Ta), 6.25W (Tc) Surface Mount TO-236AB
P-Channel 40V 1.5A (Ta) 480mW (Ta), 6.25W (Tc) Surface Mount TO-236AB
P-Channel 40V 1.5A (Ta) 480mW (Ta), 6.25W (Tc) Surface Mount TO-236AB
Trans MOSFET P-CH 40V 1.5A Automotive 3-Pin SOT-23 T/R Product overview: PMV250EPEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 1.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 1.5A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV250EPEAR can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089782-PMV250EPEAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 480mW (Ta), 6.25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 450pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 240 mOhm @ 1.3A, 10V
Alternative Parts (Cross-Reference): PMV250EPEA;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET P-CH 40V 1.5A TO236AB
40V 1.5A 240mΩ@1.3A,10V 2.5V@250uA P Channel TO-236AB MOSFETs ROHS
MOSFET Transistor, P Channel, -1.5 A, -40 V, 0.18 ohm, -10 V, -1.7 V RoHS Compliant: Yes
MOSFET P-CH 40V 1.5A TO236AB
MOSFET 40V P-channel Trench MOSFET
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMV250EPEAR | 1727-PMV250EPEARCT-ND | 278-PMV250EPEAR | 1089782-PMV250EPEAR | PMV250EPEAR | PMV250EPEAR | 47Y1227 | PMV250EPEAR | PMV250EPEAR |
| Product Name | 40 V, P-channel Trench MOSFET | Single FETs, MOSFETs | Automotive 40V 1.5A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV250EPEAR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet Transistor, P Channel, -1.5 A, -40 V, 0.18 Ohm, -10 V, -1.7 V Rohs Compliant Nexperia | Single FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||||||||
| V(BR)DSS | -40 volts | 40 volts | 40 volts | 40 volts | |||||
| IDSS | -1500 milliamps | 1500 milliamps | |||||||
| VGS(off) | 20 volts | 2.5 volts | |||||||
| PD | 480 milliwatts | 480 to 6250 milliwatts | 480 milliwatts | 480 milliwatts |