N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMV240ENEAR |
| Product Name | 30 V, N-channel Trench MOSFET |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| IDSS | 850 milliamps |
| VGS(off) | 20 volts |