Nexperia B.V. 30 V, N-channel Trench MOSFET PMV230ENEAR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Enhanced power dissipation capability of 1200 mW ElectroStatic Discharge (ESD) protection: 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Enhanced power dissipation capability of 1200 mW ElectroStatic Discharge (ESD) protection: 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV230ENEAR - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV230ENEAR
30 V, N-channel Trench MOSFET PMV230ENEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Enhanced power dissipation capability of 1200 mW ElectroStatic Discharge (ESD) protection: 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Enhanced power dissipation capability of 1200 mW
  • ElectroStatic Discharge (ESD) protection: 2 kV HBM

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 60V MOSFET Transistor
278-PMV230ENEAR
N-Channel 60V MOSFET Transistor 278-PMV230ENEAR
PMV230ENEA - 60V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV230ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV230ENEAR can be used for catalog matching and distributor lookup.

PMV230ENEA - 60V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV230ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV230ENEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1530709 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1530709
MOSFETs 1530709
Nexperia PMV230ENEAR MOSFET

Nexperia PMV230ENEAR MOSFET

Supplier's Site
MOSFETs - 1531898 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1531898
MOSFETs 1531898
Nexperia PMV230ENEAR MOSFET

Nexperia PMV230ENEAR MOSFET

Supplier's Site
MOSFETs - 1531898P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1531898P
MOSFETs 1531898P
Nexperia PMV230ENEAR MOSFET

Nexperia PMV230ENEAR MOSFET

Supplier's Site
Single FETs, MOSFETs - 1727-PMV230ENEARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV230ENEARDKR-ND
Single FETs, MOSFETs 1727-PMV230ENEARDKR-ND
N-Channel 60V 1.5A (Ta) 480mW (Ta), 1.45W (Tc) Surface Mount TO-236AB

N-Channel 60V 1.5A (Ta) 480mW (Ta), 1.45W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV230ENEARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV230ENEARTR-ND
Single FETs, MOSFETs 1727-PMV230ENEARTR-ND
N-Channel 60V 1.5A (Ta) 480mW (Ta), 1.45W (Tc) Surface Mount TO-236AB

N-Channel 60V 1.5A (Ta) 480mW (Ta), 1.45W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV230ENEARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV230ENEARCT-ND
Single FETs, MOSFETs 1727-PMV230ENEARCT-ND
N-Channel 60V 1.5A (Ta) 480mW (Ta), 1.45W (Tc) Surface Mount TO-236AB

N-Channel 60V 1.5A (Ta) 480mW (Ta), 1.45W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964330-PMV230ENEAR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964330-PMV230ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964330-PMV230ENEAR
Win Source Part Number: 964330-PMV230ENEAR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Rds On (Max) @ Id, Vgs: 222mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Power Dissipation (Max): 480mW (Ta), 1.45W (Tc) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Gate Charge (Qg) (Max) @ Vgs: 4.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 177 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CPH3351-TL-W; FDN5618P; DMN6140LQ-7; DMN6140L-13; FDN5630; DMP6350S-7; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-12966-1,568-6296 6-6,1727-2527-1,568- 62966-6-ND,1727-2527 -2,568-12966-2-ND,56 8-12966-1-ND,9340687 11215,PMV230ENEAR-ND ,1727-2527-6,568-129 66-6-ND Base Product Number: PMV230 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 964330-PMV230ENEAR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta)
Rds On (Max) @ Id, Vgs: 222mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power Dissipation (Max): 480mW (Ta), 1.45W (Tc)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Gate Charge (Qg) (Max) @ Vgs: 4.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 177 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CPH3351-TL-W; FDN5618P; DMN6140LQ-7; DMN6140L-13; FDN5630; DMP6350S-7;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-12966-1,568-62966-6,1727-2527-1,568-62966-6-ND,1727-2527-2,568-12966-2-ND,568-12966-1-ND,934068711215,PMV230ENEAR-ND,1727-2527-6,568-12966-6-ND
Base Product Number: PMV230
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, NCh, 60V, 1.5A, To-236Ab; Transistor Polarity Nexperia - 99Y2082 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, NCh, 60V, 1.5A, To-236Ab; Transistor Polarity Nexperia
99Y2082
Mosfet, NCh, 60V, 1.5A, To-236Ab; Transistor Polarity Nexperia 99Y2082
MOSFET, N- CH, 60V, 1.5A, TO-236AB; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.176ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N- CH, 60V, 1.5A, TO-236AB; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.176ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMV230ENEA/TO-236AB/ REEL 7" Q3

MOSFET PMV230ENEA/TO-236AB/REEL 7" Q3

Buy Now Datasheet
Single FETs, MOSFETs - PMV230ENEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV230ENEAR
Single FETs, MOSFETs PMV230ENEAR
MOSFET N-CH 60V 1.5A TO236AB

MOSFET N-CH 60V 1.5A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV230ENEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV230ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV230ENEAR
MOSFET N-CH 60V 1.5A TO236AB

MOSFET N-CH 60V 1.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMV230ENEAR 278-PMV230ENEAR 1530709 1531898P 1727-PMV230ENEARDKR-ND 964330-PMV230ENEAR 99Y2082 PMV230ENEAR PMV230ENEAR PMV230ENEAR
Product Name 30 V, N-channel Trench MOSFET N-Channel 60V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, NCh, 60V, 1.5A, To-236Ab; Transistor Polarity Nexperia MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 1500 milliamps 1500 milliamps 1500 milliamps
VGS(off) 20 volts
PD 480 milliwatts 480 to 1450 milliwatts 480 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7507-55B,127 - 1025210-BUK7507-55B,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 203000 milliwatts
View Details
4 suppliers