N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 5.7 A at 25 °C ambient temperature with standard footprint, and a maximum power dissipation of 510 mW under the same conditions. Thermal resistance from junction to ambient is 88 to 104 K/W with standard footprint. The device offers a typical drain-source on-state resistance of 19 mΩ at 4.5 V gate-source voltage and 25 °C junction temperature, and provides 2 kV HBM electrostatic discharge protection.
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089778-PMV20XNER
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 510mW (Ta), 6.94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.7A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 18.6nC @ 4.5V
Max Input Capacitance: 1150pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 23 mOhm @ 5.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
N-Channel 30V 5.7A (Ta) 510mW (Ta), 6.94W (Tc) Surface Mount TO-236AB
N-Channel 30V 5.7A (Ta) 510mW (Ta), 6.94W (Tc) Surface Mount TO-236AB
N-Channel 30V 5.7A (Ta) 510mW (Ta), 6.94W (Tc) Surface Mount TO-236AB
PMV20XNE - 30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV20XNER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV20XNER can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 5.7A TO236AB
MOSFET Transistor, N Channel, 5.7 A, 30 V, 0.019 ohm, 4.5 V, 650 mV RoHS Compliant: Yes
MOSFET N-CH 30V 5.7A TO236AB
MOSFET 30V N-channel Trench MOSFET
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMV20XNER | 1089778-PMV20XNER | 1727-PMV20XNERCT-ND | 278-PMV20XNER | PMV20XNER | 68Y7842 | PMV20XNER | PMV20XNER |
| Product Name | 30 V, N-channel Trench MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV20XNER | Single FETs, MOSFETs | N-Channel 30 V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 5.7 A, 30 V, 0.019 Ohm, 4.5 V, 650 Mv Rohs Compliant Nexperia | Single FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| IDSS | 7200 milliamps | 5700 milliamps | ||||||
| VGS(off) | 12 volts | |||||||
| PD | 510 milliwatts | 510 to 6940 milliwatts | 510 milliwatts |