Nexperia B.V. 80 V, P-channel Trench MOSFET PMV170EPAR

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology Extended temperature range Tj = 175 °C AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology Extended temperature range Tj = 175 °C AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package, measuring 2.9 mm × 1.3 mm × 1 mm, using Trench MOSFET technology. It is AEC-Q101 qualified, supports a junction temperature up to 175 °C, and features logic-level compatibility and fast switching. The device has a drain-source voltage rating of -80 V, a continuous drain current of -1.6 A at 25 °C with V_GS = -10 V, and a drain-source on-state resistance of 170 to 225 mΩ under the same conditions. Total power dissipation is rated at 630 mW at 25 °C ambient temperature with a standard footprint.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package, measuring 2.9 mm × 1.3 mm × 1 mm, using Trench MOSFET technology. It is AEC-Q101 qualified, supports a junction temperature up to 175 °C, and features logic-level compatibility and fast switching. The device has a drain-source voltage rating of -80 V, a continuous drain current of -1.6 A at 25 °C with V_GS = -10 V, and a drain-source on-state resistance of 170 to 225 mΩ under the same conditions. Total power dissipation is rated at 630 mW at 25 °C ambient temperature with a standard footprint.

Suppliers

Company
Product
Description
Supplier Links
80 V, P-channel Trench MOSFET - PMV170EPAR - Nexperia B.V.
Nijmegen, Netherlands
80 V, P-channel Trench MOSFET
PMV170EPAR
80 V, P-channel Trench MOSFET PMV170EPAR
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology Extended temperature range Tj = 175 °C AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • Extended temperature range Tj = 175 °C
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV170EPARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV170EPARTR-ND
Single FETs, MOSFETs 1727-PMV170EPARTR-ND
PMV170EPA/SOT23/TO-2 36AB

PMV170EPA/SOT23/TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV170EPARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV170EPARDKR-ND
Single FETs, MOSFETs 1727-PMV170EPARDKR-ND
PMV170EPA/SOT23/TO-2 36AB

PMV170EPA/SOT23/TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV170EPARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV170EPARCT-ND
Single FETs, MOSFETs 1727-PMV170EPARCT-ND
PMV170EPA/SOT23/TO-2 36AB

PMV170EPA/SOT23/TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number PMV170EPAR 1727-PMV170EPARTR-ND
Product Name 80 V, P-channel Trench MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -80 volts
IDSS -1600 milliamps
VGS(off) 20 volts
PD 630 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 60V 75A MOSFET Transistor - 278-BUK766R0-60E,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 182000 milliwatts
View Details
4 suppliers
N-channel 100 V, 19 mΩ standard level MOSFET in LFPAK56 - BUK7Y19-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 56000 milliamps
View Details
6 suppliers
N-channel 60 V, 59 mΩ standard level MOSFET in LFPAK56 - BUK7Y59-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 17000 milliamps
View Details
6 suppliers
Single FETs, MOSFETs - 568-9629-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-5, D2PAK (4 Leads + Tab), TO-263BB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers