Nexperia B.V. 20 V, 1.2 A P-channel Trench MOSFET PMV160UPVL

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1.8 V RDSon rated Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1.8 V RDSon rated Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a continuous drain current of -1.2 A at V<sub>GS</sub> = -4.5 V and T<sub>amb</sub> = 25°C, and a drain-source on-state resistance of 170 mΩ to 210 mΩ under the same conditions. It is suited for applications including relay driver, high-side load switch, high-speed line driver, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a continuous drain current of -1.2 A at V<sub>GS</sub> = -4.5 V and T<sub>amb</sub> = 25°C, and a drain-source on-state resistance of 170 mΩ to 210 mΩ under the same conditions. It is suited for applications including relay driver, high-side load switch, high-speed line driver, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V, 1.2 A P-channel Trench MOSFET - PMV160UPVL - Nexperia B.V.
Nijmegen, Netherlands
20 V, 1.2 A P-channel Trench MOSFET
PMV160UPVL
20 V, 1.2 A P-channel Trench MOSFET PMV160UPVL
P-channel enhancement mode Field-Effect Transistor (FET) in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1.8 V RDSon rated Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • 1.8 V RDSon rated
  • Very fast switching
  • Trench MOSFET technology

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV160UPVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV160UPVLDKR-ND
Single FETs, MOSFETs 1727-PMV160UPVLDKR-ND
MOSFET P-CH 20V 1.2A TO236AB

MOSFET P-CH 20V 1.2A TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV160UPVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV160UPVLCT-ND
Single FETs, MOSFETs 1727-PMV160UPVLCT-ND
MOSFET P-CH 20V 1.2A TO236AB

MOSFET P-CH 20V 1.2A TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV160UPVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV160UPVLTR-ND
Single FETs, MOSFETs 1727-PMV160UPVLTR-ND
P-Channel 20V 1.2A (Ta) 335mW (Ta) Surface Mount TO-236AB

P-Channel 20V 1.2A (Ta) 335mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV160UPVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV160UPVL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV160UPVL
MOSFET P-CH 20V 1.2A TO236AB

MOSFET P-CH 20V 1.2A TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMV160UP/TO-236AB/RE EL 11" Q3/

MOSFET PMV160UP/TO-236AB/REEL 11" Q3/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV160UPVL 1727-PMV160UPVLDKR-ND PMV160UPVL PMV160UPVL
Product Name 20 V, 1.2 A P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data