N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a continuous drain current of 7 A at 25 °C with a 6 cm² drain pad, and a drain-source on-state resistance of 15 to 19 mΩ at 4.5 V gate-source voltage. The junction temperature range extends to 175 °C, with ESD protection exceeding 500 V HBM and AEC-Q101 qualification.
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMV15UNEA - 20 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV15UNEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV15UNEAR can be used for catalog matching and distributor lookup.
N-Channel 20V 7A (Ta) 610mW (Ta), 8.3W (Tc) Surface Mount TO-236AB
MOSFET N-CH 20V 7A TO236AB
MOSFET N-CH 20V 7A TO236AB
MOSFET N-CH 20V 7A TO236AB
MOSFET, AEC-Q101, N-CH, 20V, 7A, 0.61W ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMV15UNEAR | 278-PMV15UNEAR | 1727-PMV15UNEARTR-ND | PMV15UNEAR | 41AH9906 |
| Product Name | 20 V, N-channel Trench MOSFET | N-Channel 20 V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 20V, 7A, 0.61W Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | ||||
| IDSS | 7000 milliamps | ||||
| VGS(off) | 8 volts | ||||
| PD | 610 milliwatts |