Nexperia B.V. 30 V, N-channel Trench MOSFET PMV15ENER

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 6.2 A at 25 °C with proper PCB mounting, and a drain-source on-state resistance of 15 to 20 mΩ at 10 V gate-source voltage. The junction temperature range extends to 175 °C, and it offers ESD protection exceeding 2 kV HBM (class H2). Logic-level compatible, it is suited for relay drivers, high-speed line drivers, low-side load switches, and switching circuits.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 6.2 A at 25 °C with proper PCB mounting, and a drain-source on-state resistance of 15 to 20 mΩ at 10 V gate-source voltage. The junction temperature range extends to 175 °C, and it offers ESD protection exceeding 2 kV HBM (class H2). Logic-level compatible, it is suited for relay drivers, high-speed line drivers, low-side load switches, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV15ENER - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV15ENER
30 V, N-channel Trench MOSFET PMV15ENER
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV15ENERCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV15ENERCT-ND
Single FETs, MOSFETs 1727-PMV15ENERCT-ND
N-Channel 30V 6.2A (Ta) 700mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

N-Channel 30V 6.2A (Ta) 700mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV15ENERTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV15ENERTR-ND
Single FETs, MOSFETs 1727-PMV15ENERTR-ND
N-Channel 30V 6.2A (Ta) 700mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

N-Channel 30V 6.2A (Ta) 700mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV15ENERDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV15ENERDKR-ND
Single FETs, MOSFETs 1727-PMV15ENERDKR-ND
N-Channel 30V 6.2A (Ta) 700mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

N-Channel 30V 6.2A (Ta) 700mW (Ta), 8.3W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - PMV15ENER - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV15ENER
Single FETs, MOSFETs PMV15ENER
PMV15ENE/SOT23/TO-23 6AB

PMV15ENE/SOT23/TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV15ENER - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV15ENER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV15ENER
PMV15ENE/SOT23/TO-23 6AB

PMV15ENE/SOT23/TO-236AB

Supplier's Site
Mosfet, N-Ch, 30V, 6.2A, Sot-23 Rohs Compliant Nexperia - 26AK2757 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6.2A, Sot-23 Rohs Compliant Nexperia
26AK2757
Mosfet, N-Ch, 30V, 6.2A, Sot-23 Rohs Compliant Nexperia 26AK2757
MOSFET, N-CH, 30V, 6.2A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 6.2A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV15ENER 1727-PMV15ENERCT-ND PMV15ENER PMV15ENER 26AK2757
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 6.2A, Sot-23 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 6200 milliamps 6200 milliamps
VGS(off) 20 volts
PD 700 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data