Nexperia B.V. 40 V, N-channel Trench MOSFET PMV130ENEAR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 40 V, a continuous drain current of 2.1 A at 25 °C, and a drain-source on-state resistance of 95 to 120 mΩ at 10 V gate-source voltage and 1.5 A drain current. The junction temperature range extends to 175 °C, with ESD protection exceeding 1 kV HBM (class H1C) and AEC-Q101 qualification.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 40 V, a continuous drain current of 2.1 A at 25 °C, and a drain-source on-state resistance of 95 to 120 mΩ at 10 V gate-source voltage and 1.5 A drain current. The junction temperature range extends to 175 °C, with ESD protection exceeding 1 kV HBM (class H1C) and AEC-Q101 qualification.

Suppliers

Company
Product
Description
Supplier Links
40 V, N-channel Trench MOSFET - PMV130ENEAR - Nexperia B.V.
Nijmegen, Netherlands
40 V, N-channel Trench MOSFET
PMV130ENEAR
40 V, N-channel Trench MOSFET PMV130ENEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C)
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV130ENEARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV130ENEARTR-ND
Single FETs, MOSFETs 1727-PMV130ENEARTR-ND
N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV130ENEARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV130ENEARDKR-ND
Single FETs, MOSFETs 1727-PMV130ENEARDKR-ND
N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV130ENEARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV130ENEARCT-ND
Single FETs, MOSFETs 1727-PMV130ENEARCT-ND
N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V MOSFET Transistor
278-PMV130ENEAR
N-Channel 40 V MOSFET Transistor 278-PMV130ENEAR
PMV130ENEA - 40 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV130ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV130ENEAR can be used for catalog matching and distributor lookup.

PMV130ENEA - 40 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV130ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV130ENEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV130ENEAR - 1089772-PMV130ENEAR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV130ENEAR
1089772-PMV130ENEAR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV130ENEAR 1089772-PMV130ENEAR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089772-PMV130ENEAR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 460mW (Ta), 5W (Tc) Family Name: PMV130ENEA Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 2.1A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 3.6nC @ 10V Max Input Capacitance: 170pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): 2SK3408-T1B; PMV130ENEA; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089772-PMV130ENEAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 460mW (Ta), 5W (Tc)
Family Name: PMV130ENEA
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 2.1A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 3.6nC @ 10V
Max Input Capacitance: 170pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): 2SK3408-T1B; PMV130ENEA;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 40V, 2.1A, Sot23; Transistor Polarity Nexperia - 97Y9468 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 2.1A, Sot23; Transistor Polarity Nexperia
97Y9468
Mosfet, N-Ch, 40V, 2.1A, Sot23; Transistor Polarity Nexperia 97Y9468
MOSFET, N-CH, 40V, 2.1A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:2.1A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.095ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 2.1A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:2.1A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.095ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - PMV130ENEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV130ENEAR
Single FETs, MOSFETs PMV130ENEAR
MOSFET N-CH 40V 2.1A TO236AB

MOSFET N-CH 40V 2.1A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV130ENEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV130ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV130ENEAR
MOSFET N-CH 40V 2.1A TO236AB

MOSFET N-CH 40V 2.1A TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V N-channel Trench MOSFET

MOSFET 40V N-channel Trench MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV130ENEAR 1727-PMV130ENEARTR-ND 278-PMV130ENEAR 1089772-PMV130ENEAR 97Y9468 PMV130ENEAR PMV130ENEAR PMV130ENEAR
Product Name 40 V, N-channel Trench MOSFET Single FETs, MOSFETs N-Channel 40 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV130ENEAR Mosfet, N-Ch, 40V, 2.1A, Sot23; Transistor Polarity Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 2100 milliamps 2100 milliamps 2100 milliamps
VGS(off) 20 volts
PD 556 milliwatts 460 to 5000 milliwatts 460 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002CK,215 - 1004055-2N7002CK,215 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 350 milliwatts
View Details
6 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7575-100A,127 - 1025246-BUK7575-100A,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 99000 milliwatts
View Details
4 suppliers
60 V, 300 mA N-channel Trench MOSFET - 2N7002,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers