Nexperia B.V. 30 V, N-channel Trench MOSFET PMV100ENEAR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 3 A at 25 °C, and a drain-source on-state resistance of 54 to 72 mΩ at V_GS = 10 V and T_j = 25 °C. The device offers ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 3 A at 25 °C, and a drain-source on-state resistance of 54 to 72 mΩ at V_GS = 10 V and T_j = 25 °C. The device offers ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV100ENEAR - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV100ENEAR
30 V, N-channel Trench MOSFET PMV100ENEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV100ENEARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV100ENEARCT-ND
Single FETs, MOSFETs 1727-PMV100ENEARCT-ND
N-Channel 30V 3A (Ta) 460mW (Ta), 4.5W (Tc) Surface Mount TO-236AB

N-Channel 30V 3A (Ta) 460mW (Ta), 4.5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV100ENEARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV100ENEARTR-ND
Single FETs, MOSFETs 1727-PMV100ENEARTR-ND
N-Channel 30V 3A (Ta) 460mW (Ta), 4.5W (Tc) Surface Mount TO-236AB

N-Channel 30V 3A (Ta) 460mW (Ta), 4.5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV100ENEARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV100ENEARDKR-ND
Single FETs, MOSFETs 1727-PMV100ENEARDKR-ND
N-Channel 30V 3A (Ta) 460mW (Ta), 4.5W (Tc) Surface Mount TO-236AB

N-Channel 30V 3A (Ta) 460mW (Ta), 4.5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V MOSFET Transistor
278-PMV100ENEAR
N-Channel 30 V MOSFET Transistor 278-PMV100ENEAR
PMV100ENEA - 30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV100ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV100ENEAR can be used for catalog matching and distributor lookup.

PMV100ENEA - 30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV100ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV100ENEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1530784P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1530784P
MOSFETs 1530784P
MOSFET N-Ch 30V 3A Trench Auto TO-236AB

MOSFET N-Ch 30V 3A Trench Auto TO-236AB

Supplier's Site
MOSFETs - 1530729 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1530729
MOSFETs 1530729
MOSFET N-Ch 30V 3A Trench Auto TO-236AB

MOSFET N-Ch 30V 3A Trench Auto TO-236AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964332-PMV100ENEAR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964332-PMV100ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964332-PMV100ENEAR
Win Source Part Number: 964332-PMV100ENEAR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Rds On (Max) @ Id, Vgs: 72mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 460mW (Ta), 4.5W (Tc) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Gate Charge (Qg) (Max) @ Vgs: 5.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 160 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRLML6346TRPBF; IRLML9301TRPBF; DMP3068L-7; DMP3099L-13; IRLML9303TRPBF; FDN337N; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-12963-6-ND,568-1 2963-1,1727-2524-6,5 68-12963-2-ND,934068 713215,2156-PMV100EN EAR-NEX,NEXNEXPMV100 ENEAR,568-62963-6,56 8-62963-6-ND,1727-25 24-1,1727-2524-2,568 -12963-1-ND,PMV100EN EAR-ND Base Product Number: PMV100 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 964332-PMV100ENEAR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Rds On (Max) @ Id, Vgs: 72mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 460mW (Ta), 4.5W (Tc)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Gate Charge (Qg) (Max) @ Vgs: 5.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 160 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRLML6346TRPBF; IRLML9301TRPBF; DMP3068L-7; DMP3099L-13; IRLML9303TRPBF; FDN337N;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-12963-6-ND,568-12963-1,1727-2524-6,568-12963-2-ND,934068713215,2156-PMV100ENEAR-NEX,NEXNEXPMV100ENEAR,568-62963-6,568-62963-6-ND,1727-2524-1,1727-2524-2,568-12963-1-ND,PMV100ENEAR-ND
Base Product Number: PMV100
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - PMV100ENEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV100ENEAR
Single FETs, MOSFETs PMV100ENEAR
MOSFET N-CH 30V 3A TO236AB

MOSFET N-CH 30V 3A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV100ENEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV100ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV100ENEAR
MOSFET N-CH 30V 3A TO236AB

MOSFET N-CH 30V 3A TO236AB

Supplier's Site
MOSFET N-CH 30V TO-236AB - 554-PMV100ENEAR - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V TO-236AB
554-PMV100ENEAR
MOSFET N-CH 30V TO-236AB 554-PMV100ENEAR
MOSFET N-CH 30V TO-236AB

MOSFET N-CH 30V TO-236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMV100ENEA/TO-236AB/ REEL 7" Q3

MOSFET PMV100ENEA/TO-236AB/REEL 7" Q3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV100ENEAR 1727-PMV100ENEARCT-ND 278-PMV100ENEAR 1530784P 1530729 964332-PMV100ENEAR PMV100ENEAR PMV100ENEAR 554-PMV100ENEAR PMV100ENEAR
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs N-Channel 30 V MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V TO-236AB MOSFET
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 3000 milliamps 3000 milliamps
VGS(off) 20 volts
PD 460 milliwatts 460 to 4500 milliwatts 460 milliwatts 460 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-5487-6-ND - DigiKey
Specs
Polarity P-Channel
Package Type SOT223; TO-261-4, TO-261AA
View Details
5 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847CW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
80 V, N-channel Trench MOSFET - BUK6D230-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 5100 milliamps
View Details
8 suppliers