Nexperia B.V. 100 V N-channel Trench MOSFET PMT560ENEAX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 V N-channel Trench MOSFET in an SOT223 (SC-73) surface-mounted package with a drain-source on-state resistance of 527 to 715 mΩ at V_{GS} = 10 V and T_j = 25 °C, capable of continuous drain current up to 1.1 A, with ESD protection exceeding 2 kV HBM and AEC-Q101 qualification.

Datasheet Summary
Powered by GS/AI

100 V N-channel Trench MOSFET in an SOT223 (SC-73) surface-mounted package with a drain-source on-state resistance of 527 to 715 mΩ at V_{GS} = 10 V and T_j = 25 °C, capable of continuous drain current up to 1.1 A, with ESD protection exceeding 2 kV HBM and AEC-Q101 qualification.

Suppliers

Company
Product
Description
Supplier Links
100 V N-channel Trench MOSFET - PMT560ENEAX - Nexperia B.V.
Nijmegen, Netherlands
100 V N-channel Trench MOSFET
PMT560ENEAX
100 V N-channel Trench MOSFET PMT560ENEAX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMT560ENEAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMT560ENEAXDKR-ND
Single FETs, MOSFETs 1727-PMT560ENEAXDKR-ND
N-Channel 100V 1.1A (Ta) 750mW (Ta) Surface Mount SOT-223

N-Channel 100V 1.1A (Ta) 750mW (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMT560ENEAXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMT560ENEAXCT-ND
Single FETs, MOSFETs 1727-PMT560ENEAXCT-ND
N-Channel 100V 1.1A (Ta) 750mW (Ta) Surface Mount SOT-223

N-Channel 100V 1.1A (Ta) 750mW (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMT560ENEAXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMT560ENEAXTR-ND
Single FETs, MOSFETs 1727-PMT560ENEAXTR-ND
N-Channel 100V 1.1A (Ta) 750mW (Ta) Surface Mount SOT-223

N-Channel 100V 1.1A (Ta) 750mW (Ta) Surface Mount SOT-223

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 100V, Sot-223; Rohs Compliant Nexperia - 69AC3134 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, Sot-223; Rohs Compliant Nexperia
69AC3134
Mosfet, Aec-Q101, N-Ch, 100V, Sot-223; Rohs Compliant Nexperia 69AC3134
MOSFET, AEC-Q101, N-CH, 100V, SOT-223; ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 100V, SOT-223; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - PMT560ENEAX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMT560ENEAX
Single FETs, MOSFETs PMT560ENEAX
MOSFET N-CH 100V 1.1A SOT223

MOSFET N-CH 100V 1.1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMT560ENEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMT560ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMT560ENEAX
MOSFET N-CH 100V 1.1A SOT223

MOSFET N-CH 100V 1.1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMT560ENEA/SC-73/REE L 7" Q1/T1

MOSFET PMT560ENEA/SC-73/REEL 7" Q1/T1

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMT560ENEAX 1727-PMT560ENEAXDKR-ND 69AC3134 PMT560ENEAX PMT560ENEAX PMT560ENEAX
Product Name 100 V N-channel Trench MOSFET Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 100V, Sot-223; Rohs Compliant Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 1100 milliamps 1100 milliamps
VGS(off) 20 volts
PD 750 milliwatts 750 milliwatts
Unlock Full Specs
to access all available technical data