Nexperia B.V. 100 V N-channel Trench MOSFET PMT280ENEAX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver LED backlight driver Low-side loadswitch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver LED backlight driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 V N-channel Trench MOSFET in an SOT223 (SC-73) surface-mounted plastic package with four leads. It has a drain-source voltage rating of 100 V, a continuous drain current of 1.5 A at 25 °C with a 6 cm² drain pad, and a typical drain-source on-state resistance of 285 mΩ at 10 V gate-source voltage and 25 °C. The device features ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified. It supports logic-level gate driving, offers fast switching, and includes a source-drain diode with a forward voltage of 0.9 V to 1.2 V at 1.5 A.

Datasheet Summary
Powered by GS/AI

100 V N-channel Trench MOSFET in an SOT223 (SC-73) surface-mounted plastic package with four leads. It has a drain-source voltage rating of 100 V, a continuous drain current of 1.5 A at 25 °C with a 6 cm² drain pad, and a typical drain-source on-state resistance of 285 mΩ at 10 V gate-source voltage and 25 °C. The device features ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified. It supports logic-level gate driving, offers fast switching, and includes a source-drain diode with a forward voltage of 0.9 V to 1.2 V at 1.5 A.

Suppliers

Company
Product
Description
Supplier Links
100 V N-channel Trench MOSFET - PMT280ENEAX - Nexperia B.V.
Nijmegen, Netherlands
100 V N-channel Trench MOSFET
PMT280ENEAX
100 V N-channel Trench MOSFET PMT280ENEAX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver LED backlight driver Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • AEC-Q101 qualified

Applications

  • Relay driver
  • LED backlight driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 100 V MOSFET Transistor
278-PMT280ENEAX
N-Channel 100 V MOSFET Transistor 278-PMT280ENEAX
PMT280ENEA - 100 V N-channel Trench MOSFET SC-73 4-Pin Product overview: PMT280ENEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMT280ENEAX can be used for catalog matching and distributor lookup.

PMT280ENEA - 100 V N-channel Trench MOSFET SC-73 4-Pin Product overview: PMT280ENEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMT280ENEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMT280ENEAXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMT280ENEAXTR-ND
Single FETs, MOSFETs 1727-PMT280ENEAXTR-ND
N-Channel 100V 1.5A (Ta) 770mW (Ta) Surface Mount SOT-223

N-Channel 100V 1.5A (Ta) 770mW (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMT280ENEAXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMT280ENEAXCT-ND
Single FETs, MOSFETs 1727-PMT280ENEAXCT-ND
N-Channel 100V 1.5A (Ta) 770mW (Ta) Surface Mount SOT-223

N-Channel 100V 1.5A (Ta) 770mW (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMT280ENEAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMT280ENEAXDKR-ND
Single FETs, MOSFETs 1727-PMT280ENEAXDKR-ND
N-Channel 100V 1.5A (Ta) 770mW (Ta) Surface Mount SOT-223

N-Channel 100V 1.5A (Ta) 770mW (Ta) Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085725-PMT280ENEAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085725-PMT280ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085725-PMT280ENEAX
Win Source Part Number: 1085725-PMT280ENEAX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Rds On (Max) @ Id, Vgs: 385mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Power Dissipation (Max): 770mW (Ta) Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 195 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 934068623115,568-132 88-2-ND,568-13288-1- ND,568-13288-6,1727- 2724-6,568-13288-2,1 727-2724-1,568-13288 -6-ND,NEXNEXPMT280EN EAX,568-13288-1,2156 -PMT280ENEAX-NEX,172 7-2724-2 Base Product Number: PMT280 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1085725-PMT280ENEAX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta)
Rds On (Max) @ Id, Vgs: 385mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power Dissipation (Max): 770mW (Ta)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 195 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 934068623115,568-13288-2-ND,568-13288-1-ND,568-13288-6,1727-2724-6,568-13288-2,1727-2724-1,568-13288-6-ND,NEXNEXPMT280ENEAX,568-13288-1,2156-PMT280ENEAX-NEX,1727-2724-2
Base Product Number: PMT280
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PMT280ENEA/SC-73/REE L 7" Q1/T1

MOSFET PMT280ENEA/SC-73/REEL 7" Q1/T1

Buy Now Datasheet
Single FETs, MOSFETs - PMT280ENEAX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMT280ENEAX
Single FETs, MOSFETs PMT280ENEAX
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMT280ENEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMT280ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMT280ENEAX
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, Sot-223; Transistor Polarity Nexperia - 69AC3133 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, Sot-223; Transistor Polarity Nexperia
69AC3133
Mosfet, Aec-Q101, N-Ch, 100V, Sot-223; Transistor Polarity Nexperia 69AC3133
MOSFET, AEC-Q101, N-CH, 100V, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.285ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.285ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMT280ENEAX 278-PMT280ENEAX 1727-PMT280ENEAXTR-ND 1085725-PMT280ENEAX PMT280ENEAX PMT280ENEAX PMT280ENEAX 69AC3133
Product Name 100 V N-channel Trench MOSFET N-Channel 100 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 100V, Sot-223; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 1500 milliamps 1500 milliamps 1500 milliamps
VGS(off) 20 volts
PD 770 milliwatts 770 milliwatts 770 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PA1774RM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers