P-channel enhancement mode Field-Effect Transistor (FET) in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
MOSFET P-CH 70V 2.4A SOT223
MOSFET P-CH 70V 2.4A SOT223
P-Channel 70V 2.4A (Ta) 800mW (Ta) Surface Mount SOT-223
MOSFET P-CH 70V 2.4A SOT223 Product overview: PMT200EPEX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMT200EPEX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1085724-PMT200EPEX
Category: Discrete Semiconductor Products>Transistors
Series: TrenchMOS™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 70 V
Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta)
Rds On (Max) @ Id, Vgs: 167mOhm @ 2.4A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 800mW (Ta)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Gate Charge (Qg) (Max) @ Vgs: 15.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 822 pF @ 35 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 934660521115
Base Product Number: PMT200
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET P-CH 70V 2.4A SOT223
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
MOSFET P-CH 70V 2.4A SOT223
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Bipolar RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMT200EPEX | 1727-PMT200EPEXDKR-ND | 278-PMT200EPEX | 1085724-PMT200EPEX | PMT200EPEX | 29AK3976 | PMT200EPEX | PMT200EPEX |
| Product Name | 70 V, P-channel Trench MOSFET | Single FETs, MOSFETs | 70V 2.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor, Bipolar Rohs Compliant Nexperia | MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| V(BR)DSS | -70 volts | 70 volts | 70 volts | |||||
| IDSS | -2400 milliamps | 2400 milliamps | ||||||
| VGS(off) | 20 volts | |||||||
| PD | 800 milliwatts | 8.3 milliwatts | 800 milliwatts | 800 milliwatts |