N-channel enhancement mode field-effect transistor in a plastic surface-mounted SOT416 (SC-75) package with a footprint 63% smaller than SOT23. It has a drain-source voltage rating of 60 V, a continuous drain current of 0.55 A at 25°C, and a maximum power dissipation of 0.53 W. The drain-source on-state resistance is 780 mΩ to 920 mΩ at 25°C and 10 V gate-source voltage. The junction temperature range is −55°C to +150°C. The device meets IEC 60134 for limiting values and is intended for driver circuits and switching in portable appliances.
Trans MOSFET N-CH 60V 0.55A 3-Pin SC-75 T/R Product overview: PMR780SN,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMR780SN,115 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-PMR780SN,115 |
| Product Name | 60V 0.55A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 60 volts |
| PD | 530 milliwatts |