Nexperia B.V. 60 V, single N-channel Trench MOSFET PMPB85ENEAX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm, using Trench MOSFET technology with an exposed drain pad for thermal conduction. It is AEC-Q101 qualified and supports a drain-source voltage of 60 V, a continuous drain current of 3 A at Tₐ = 25 °C, and a peak drain current of 12 A. The device features tin-plated side pads for optical solder inspection and is rated for a maximum junction temperature of 150 °C.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm, using Trench MOSFET technology with an exposed drain pad for thermal conduction. It is AEC-Q101 qualified and supports a drain-source voltage of 60 V, a continuous drain current of 3 A at Tₐ = 25 °C, and a peak drain current of 12 A. The device features tin-plated side pads for optical solder inspection and is rated for a maximum junction temperature of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
60 V, single N-channel Trench MOSFET - PMPB85ENEAX - Nexperia B.V.
Nijmegen, Netherlands
60 V, single N-channel Trench MOSFET
PMPB85ENEAX
60 V, single N-channel Trench MOSFET PMPB85ENEAX
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Exposed drain pad for excellent thermal conduction
  • Tin-plated 100 % solderable side pads for optical solder inspection
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8338-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8338-1-ND
Single FETs, MOSFETs 1727-8338-1-ND
N-Channel 60V 3A (Ta) 1.6W (Ta), 15.6W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 3A (Ta) 1.6W (Ta), 15.6W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8338-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8338-2-ND
Single FETs, MOSFETs 1727-8338-2-ND
N-Channel 60V 3A (Ta) 1.6W (Ta), 15.6W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 3A (Ta) 1.6W (Ta), 15.6W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8338-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8338-6-ND
Single FETs, MOSFETs 1727-8338-6-ND
N-Channel 60V 3A (Ta) 1.6W (Ta), 15.6W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 3A (Ta) 1.6W (Ta), 15.6W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V DFN MOSFET Transistor
278-PMPB85ENEAX
N-Channel 60 V DFN MOSFET Transistor 278-PMPB85ENEAX
PMPB85ENEA - 60 V, single N-channel Trench MOSFET DFN 6-Pin Product overview: PMPB85ENEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB85ENEAX can be used for catalog matching and distributor lookup.

PMPB85ENEA - 60 V, single N-channel Trench MOSFET DFN 6-Pin Product overview: PMPB85ENEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB85ENEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324757-PMPB85ENEAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324757-PMPB85ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324757-PMPB85ENEAX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324757-PMPB85ENEAX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 3A Rds On (Max) @ Id, Vgs: 95mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Power Dissipation (Max): 1.6W, 15.6W (Tc) Supplier Device Package: DFN2020MD-6 Gate Charge (Qg) (Max) @ Vgs: 9.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 305 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-UDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-8338-6,PMPB85EN EAX-ND,934067478115, 1727-8338-1,1727-833 8-2 Base Product Number: PMPB85 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324757-PMPB85ENEAX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 3A
Rds On (Max) @ Id, Vgs: 95mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power Dissipation (Max): 1.6W, 15.6W (Tc)
Supplier Device Package: DFN2020MD-6
Gate Charge (Qg) (Max) @ Vgs: 9.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 305 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-8338-6,PMPB85ENEAX-ND,934067478115,1727-8338-1,1727-8338-2
Base Product Number: PMPB85
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, 3A/dfn2020Md Rohs Compliant Nexperia - 74AH1157 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 3A/dfn2020Md Rohs Compliant Nexperia
74AH1157
Mosfet, Aec-Q101, N-Ch, 60V, 3A/dfn2020Md Rohs Compliant Nexperia 74AH1157
MOSFET, AEC-Q101, N-CH, 60V, 3A/DFN2020MD ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 60V, 3A/DFN2020MD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB85ENEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB85ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB85ENEAX
MOSFET N-CH 60V 3A DFN2020MD-6

MOSFET N-CH 60V 3A DFN2020MD-6

Supplier's Site
MOSFET N-CH 60V 3A SOT1220 - 554-PMPB85ENEAX - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 3A SOT1220
554-PMPB85ENEAX
MOSFET N-CH 60V 3A SOT1220 554-PMPB85ENEAX
MOSFET N-CH 60V 3A SOT1220

MOSFET N-CH 60V 3A SOT1220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V single N-channel Trench MOSFET

MOSFET 60V single N-channel Trench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - PMPB85ENEAX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMPB85ENEAX
Single FETs, MOSFETs PMPB85ENEAX
MOSFET N-CH 60V 3A DFN2020MD-6

MOSFET N-CH 60V 3A DFN2020MD-6

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMPB85ENEAX 1727-8338-1-ND 278-PMPB85ENEAX 1324757-PMPB85ENEAX 74AH1157 PMPB85ENEAX 554-PMPB85ENEAX PMPB85ENEAX PMPB85ENEAX
Product Name 60 V, single N-channel Trench MOSFET Single FETs, MOSFETs N-Channel 60 V DFN MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, Aec-Q101, N-Ch, 60V, 3A/dfn2020Md Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 3A SOT1220 MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 4400 milliamps 3000 milliamps
VGS(off) 20 volts
PD 1.6 milliwatts 1600 to 15600 milliwatts 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846BW/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK755R4-100E,127 - 1025245-BUK755R4-100E,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 349000 milliwatts
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
5 suppliers