Nexperia B.V. Single FETs, MOSFETs PMPB85ENEA/FX

Description
N-Channel 60V 4.4A (Ta) 1.6W (Ta) Surface Mount DFN2020MD-6
Request a Quote Datasheet
Description
N-Channel 60V 4.4A (Ta) 1.6W (Ta) Surface Mount DFN2020MD-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - PMPB85ENEA/FX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
PMPB85ENEA/FX-ND
Single FETs, MOSFETs PMPB85ENEA/FX-ND
N-Channel 60V 4.4A (Ta) 1.6W (Ta) Surface Mount DFN2020MD-6

N-Channel 60V 4.4A (Ta) 1.6W (Ta) Surface Mount DFN2020MD-6

Buy Now Datasheet
Singapore, Singapore
60V 4.4A MOSFET Transistor
278-PMPB85ENEA/FX
60V 4.4A MOSFET Transistor 278-PMPB85ENEA/FX
MOSFET N-CH 60V 4.4A 6DFN Product overview: PMPB85ENEA/FX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB85ENEA/FX can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 4.4A 6DFN Product overview: PMPB85ENEA/FX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB85ENEA/FX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, 3A/dfn2020Md Rohs Compliant Nexperia - 74AH1156 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 3A/dfn2020Md Rohs Compliant Nexperia
74AH1156
Mosfet, Aec-Q101, N-Ch, 60V, 3A/dfn2020Md Rohs Compliant Nexperia 74AH1156
MOSFET, AEC-Q101, N-CH, 60V, 3A/DFN2020MD ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 60V, 3A/DFN2020MD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB85ENEA/FX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB85ENEA/FX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB85ENEA/FX
MOSFET N-CH 60V 4.4A 6DFN

MOSFET N-CH 60V 4.4A 6DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMPB85ENEA/F/SOT1220 /REEL 7" Q

MOSFET PMPB85ENEA/F/SOT1220/REEL 7" Q

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMPB85ENEA/FX-ND 278-PMPB85ENEA/FX 74AH1156 PMPB85ENEA/FX PMPB85ENEA/FX
Product Name Single FETs, MOSFETs 60V 4.4A MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 60V, 3A/dfn2020Md Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Package Type 6-UDFN Exposed Pad Tape & Reel (TR) TO-3 6-UDFN Exposed Pad
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data