Nexperia B.V. 60 V, single N-channel Trench MOSFET PMPB47XP,115

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nexperia N-Channel MOSFET, part number PMPB47XP, is designed for applications requiring a maximum drain-source voltage of 30V and a continuous drain current of up to 4A. It features a compact DFN2020MD-6 package, measuring 2 x 2 x 0.65 mm, which allows for efficient space utilization in circuit designs. The device utilizes Trench MOSFET technology, providing low on-state resistance of 47 mΩ at a gate-source voltage of -4.5V and a drain current of -4A, which contributes to improved power efficiency. This MOSFET is suitable for various applications, including charging switches for portable devices, DC-to-DC converters, and power management in battery-operated equipment. The exposed drain pad enhances thermal conduction, making it effective for managing heat dissipation. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Nexperia N-Channel MOSFET, part number PMPB47XP, is designed for applications requiring a maximum drain-source voltage of 30V and a continuous drain current of up to 4A. It features a compact DFN2020MD-6 package, measuring 2 x 2 x 0.65 mm, which allows for efficient space utilization in circuit designs. The device utilizes Trench MOSFET technology, providing low on-state resistance of 47 mΩ at a gate-source voltage of -4.5V and a drain current of -4A, which contributes to improved power efficiency. This MOSFET is suitable for various applications, including charging switches for portable devices, DC-to-DC converters, and power management in battery-operated equipment. The exposed drain pad enhances thermal conduction, making it effective for managing heat dissipation. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
60 V, single N-channel Trench MOSFET - PMPB47XP,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, single N-channel Trench MOSFET
PMPB47XP,115
60 V, single N-channel Trench MOSFET PMPB47XP,115
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Exposed drain pad for excellent thermal conduction
  • Tin-plated 100 % solderable side pads for optical solder inspection
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1375-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1375-6-ND
Single FETs, MOSFETs 1727-1375-6-ND
P-Channel 30V 4A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

P-Channel 30V 4A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1375-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1375-2-ND
Single FETs, MOSFETs 1727-1375-2-ND
P-Channel 30V 4A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

P-Channel 30V 4A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1375-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1375-1-ND
Single FETs, MOSFETs 1727-1375-1-ND
P-Channel 30V 4A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

P-Channel 30V 4A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Mosfet, N-Ch, 30V, 4A, Dfn2020Md Rohs Compliant Nexperia - 74AH1155 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4A, Dfn2020Md Rohs Compliant Nexperia
74AH1155
Mosfet, N-Ch, 30V, 4A, Dfn2020Md Rohs Compliant Nexperia 74AH1155
MOSFET, N-CH, 30V, 4A, DFN2020MD ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 4A, DFN2020MD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB47XP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB47XP,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB47XP,115
MOSFET P-CH 30V 4A DFN2020MD-6

MOSFET P-CH 30V 4A DFN2020MD-6

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMPB47XP,115 1727-1375-6-ND 74AH1155 PMPB47XP,115
Product Name 60 V, single N-channel Trench MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 30V, 4A, Dfn2020Md Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -5000 milliamps
VGS(off) 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BUK7275-100A,118 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0750 ohms
Package Type SOT428
View Details
7 suppliers
Dual N-channel 40 V, 8.5 mOhm standard level MOSFET - BUK7K8R7-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 30000 milliamps
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
N-channel 40 V, 0.5 mOhm standard level MOSFET in LFPAK88 - BUK7S0R5-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 500000 milliamps
View Details
8 suppliers